EN
  • EN
  • DE
  • IT

TDA18273HN

Part No TDA18273HN
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Hybrid (analog and digital) Silicon Tuner for terrestrial and cable TV reception
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265915-TDA18273HN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA18273HN CAD Model

Description

The NXP TDA18273HN is a cutting-edge silicon tuner integrated circuit designed to address the increasing demands of modern TV and set-top box applications. This highly integrated device is part of NXP's renowned silicon tuner portfolio, offering a versatile solution for various digital broadcasting standards.

Key Features

  • Multi-Standard Support: The TDA18273HN is capable of receiving DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC signals, making it a flexible choice for global markets.
  • High Integration: This IC integrates an RF tuner and Loop-Through Path, eliminating the need for external components and reducing the overall system cost.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18273HN maintains low power consumption, which is critical for eco-friendly applications and reducing heat generation.

Performance and Flexibility

The TDA18273HN boasts excellent phase noise performance and a wide reception range from 42 MHz to 1002 MHz, ensuring reliable reception under various conditions. Its integrated on-chip PLL synthesizers provide a high level of integration, which simplifies design and enhances performance.

Easy Integration

With its I2C-bus control interface, the TDA18273HN can be easily configured and controlled, allowing for seamless integration into existing designs. The device also features a small footprint QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the TDA18273HN makes it suitable for a wide range of applications, including:

  • Television sets
  • Set-top boxes
  • Personal video recorders (PVR)
  • PC TV cards

Conclusion

The NXP TDA18273HN silicon tuner IC is a powerful and efficient solution for receiving digital TV signals. Its multi-standard support, high integration, and low power consumption make it an excellent choice for manufacturers looking to create high-performance, cost-effective consumer electronics that cater to a global audience.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7583 $53.0810
165+ $0.6223 $102.6795
250+ $0.6028 $150.7000
345+ $0.5833 $201.2385
445+ $0.5639 $250.9355
595+ $0.5056 $300.8320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess