EN
  • EN
  • DE

SN74AUP2G79RSER

Part No SN74AUP2G79RSER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 8UQFN / Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-UFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 266 MHz
Max Propagation Delay @ V, Max CL 6.3ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 1.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-UQFN (1.5x1.5)
Package / Case 8-UFQFN
Base Product Number 74AUP2G79
Other Names 296-27496-2,-296-27496-1,296-27496-1,296-27496-6,2156-SN74AUP2G79RSER,-SN74AUP2G79RSERR,TEXTISSN74AUP2G79RSER
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258526-SN74AUP2G79RSER
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G79RSER CAD Model

Description

The SN74AUP2G79RSER from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop with clear and preset functionality. This advanced integrated circuit (IC) is designed for use in applications that require the storage or management of binary data. It is particularly well-suited for implementation in high-speed, low-power memory registers, counters, and control circuits.

Key Features

  • Low Power Consumption: The SN74AUP2G79RSER is part of TI's advanced ultra-low-power (AUP) series, which is optimized for low-power operation, making it ideal for battery-powered and power-sensitive applications.
  • Dual Flip-Flop Design: With two flip-flops in a single package, it allows for more compact circuit designs, saving space on the PCB.
  • Edge-Triggered Operation: The device triggers on the positive edge of the clock signal, providing precise control over data transfer and synchronization.
  • Clear and Preset Inputs: These inputs provide additional flexibility, allowing for asynchronous clearing or setting of the flip-flop, which is useful for initializing states or during error handling.
  • Wide Operating Voltage Range: The SN74AUP2G79RSER operates over a broad voltage range of 0.8V to 3.6V, accommodating various logic levels and system requirements.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring robustness and reliability in harsh electrical environments.
  • Compact Packaging: The device is available in a small-footprint package, making it suitable for space-constrained applications.

Applications

The versatility of the SN74AUP2G79RSER makes it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Smartphones and wearable technology
  • Data storage systems
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure

The SN74AUP2G79RSER from Texas Instruments is a testament to the company's commitment to providing innovative, high-quality components for the electronics industry. With its low-power operation, dual flip-flop configuration, and robust feature set, this device is engineered to meet the demands of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess