EN
  • EN
  • DE

LMH6553SDEVAL/NOPB

Part No LMH6553SDEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR LMH6553 / LMH6553 Special Purpose Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type Current Feedback
Output Type Differential
SR - Slew Rate 2300 V/μs
-3db Bandwidth 900MHz
Output Current per Channel 120mA
Operating Temperature Range -40°C ~ 125°C
Current - Supply (Main IC) 29.1mA
Dual Supply Voltage (±) 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMH6553
Win Source Part Number 779465-LMH6553SDEVAL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMH6553
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LMH6553SDEVAL/NOPB CAD Model

Description

The LMH6553SDEVAL/NOPB is an evaluation board designed by Texas Instruments to assist engineers and designers in assessing the capabilities and performance of the LMH6553 fully differential amplifier. This evaluation module (EVM) serves as a robust testing platform for a variety of applications, including high-speed data acquisition, broadband communications, and medical imaging systems.

Key Features

  • High-Speed Performance: The LMH6553 differential amplifier is capable of handling high-speed signals, making it suitable for applications requiring fast data throughput and minimal signal distortion.
  • Flexible Power Supply: The EVM can be powered by a single 5V supply or dual ±5V supplies, offering versatility in different circuit configurations.
  • Easy to Use: The evaluation board comes with pre-configured settings, allowing for immediate use and testing, right out of the box.
  • Configurable Gain Settings: Users can easily configure the amplifier gain settings to test various scenarios and optimize system performance.

Design and Layout

The LMH6553SDEVAL/NOPB features a thoughtfully designed PCB layout that minimizes signal interference and ensures the integrity of high-speed signals. The layout includes provisions for different input and output connections, enabling users to quickly set up and modify their test configurations.

Comprehensive Documentation

Texas Instruments provides extensive documentation for the LMH6553SDEVAL/NOPB, including schematics, bill of materials, and user guides. This documentation is designed to help users quickly understand the functionality of the evaluation board and the LMH6553 amplifier, facilitating a smoother design and testing process.

Applications

  • High-speed data acquisition systems
  • Broadband communication equipment
  • Professional audio equipment
  • Medical imaging systems
  • Test and measurement equipment

In summary, the LMH6553SDEVAL/NOPB from Texas Instruments is an essential tool for engineers who require a reliable and high-performance platform to evaluate the LMH6553 differential amplifier. With its versatile features and comprehensive support materials, this evaluation board simplifies the process of integrating the LMH6553 into a wide range of high-speed applications.

You May Also Be Interested in

Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
MCP6421 EMIRR EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD8331 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOP PKG / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADL5562 / series pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess