EN
  • EN
  • DE

TDA18252HN/C1

Part No TDA18252HN/C1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Cable Silicon Tuner
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265911-TDA18252HN/C1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA18252HN/C1 CAD Model

Description

Introducing the TDA18252HN/C1 Silicon Tuner from NXP

The TDA18252HN/C1 is a cutting-edge silicon tuner chip designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This highly integrated device is engineered to deliver exceptional reception quality for terrestrial and cable digital television signals, making it an ideal choice for a wide range of TV and set-top box applications.

Key Features

  • Multi-Standard Support: The TDA18252HN/C1 is capable of receiving DVB-T, DVB-T2, DVB-C, and DVB-C2 signals, as well as ISDB-T and ATSC, providing manufacturers with a versatile solution for global market needs.
  • High Integration: This silicon tuner incorporates an RF tracking filter, RF amplifiers, and a complete PLL system, reducing the need for external components and simplifying the design process.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18252HN/C1 helps achieve lower power consumption in consumer devices, which is crucial for eco-friendly product design.
  • Excellent Phase Noise Performance: The device boasts superior phase noise characteristics, ensuring high-quality signal demodulation and a better user experience.
  • Small Form Factor: The compact size of the TDA18252HN/C1 allows for its use in space-constrained applications, offering flexibility in product design.

Advanced Technology

The TDA18252HN/C1 integrates NXP's state-of-the-art silicon tuner technology, which provides robust signal reception even in challenging conditions. Its advanced noise figure and linearity performance make it capable of dealing with a wide range of signal conditions, ensuring reliable operation.

Applications

With its support for multiple broadcasting standards, the TDA18252HN/C1 is suitable for deployment in a diverse array of consumer electronics, including:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • PC TV tuners

Manufacturers looking to create products that offer seamless digital TV reception will find the TDA18252HN/C1 to be an invaluable component. Its blend of performance, integration, and efficiency makes it a top choice for next-generation consumer electronics that demand the best in digital tuning technology.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5304 $61.2160
95+ $1.2555 $119.2725
145+ $1.2162 $176.3490
200+ $1.1769 $235.3800
255+ $1.1377 $290.1135
340+ $1.0199 $346.7660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess