EN
  • EN
  • DE

TDA18250BHN/C1557

Part No TDA18250BHN/C1557
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description CABLE SILICON TUNER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr NXP
Series *
Package Bulk
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 324 pcs
Win Source Part Number 1383596-TDA18250BHN/C1557
Ultra Librarian 3D Model Ultra Librarian TDA18250BHN/C1557 CAD Model

Description

The TDA18250BHN/C1557 from NXP Semiconductors is a cutting-edge silicon tuner IC designed to bring high-performance television reception to a variety of multimedia products. This highly integrated circuit is engineered to support all digital broadcasting standards, making it a versatile choice for manufacturers looking to create global products capable of operating in different regions and under various signal conditions.

With its state-of-the-art architecture, the TDA18250BHN/C1557 ensures exceptional sensitivity and selectivity, providing an optimal viewing experience even in areas with weak signal conditions. It is capable of receiving both analog and digital terrestrial signals, including DVB-T, DVB-T2, ISDB-T, and ATSC, among others. This flexibility makes it an ideal solution for integration into televisions, set-top boxes, and personal video recorders.

The device is equipped with NXP’s proprietary algorithms, which enable it to deliver superior performance while minimizing interference from adjacent channels and signals. This is particularly beneficial in densely populated urban areas where signal congestion can often lead to degraded reception quality.

The TDA18250BHN/C1557 also boasts a low-noise amplifier (LNA) design, which contributes to its excellent noise figure performance. This feature ensures that signal integrity is maintained, providing a clear and stable picture quality. Additionally, the silicon tuner's low power consumption makes it an environmentally friendly choice, helping to reduce the overall energy usage of the host device.

Installation and integration are made simple with the TDA18250BHN/C1557's fully integrated loop-through capability, allowing for easy daisy-chaining of multiple tuners without the need for additional external components. Its small form factor and minimal external component requirements also contribute to a reduced PCB footprint, which is crucial for modern slimline and compact electronic devices.

Overall, the TDA18250BHN/C1557 silicon tuner from NXP represents a blend of performance, flexibility, and efficiency, making it an excellent choice for the next generation of multimedia reception products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess