EN
  • EN
  • DE

TDA18219HN/C1/S1,5

Part No TDA18219HN/C1/S1,5
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098833-TDA18219HN/C1/S1,5
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA18219HN/C1/S1,5 CAD Model

Description

The TDA18219HN/C1/S1,5 is a cutting-edge silicon tuner integrated circuit from NXP Semiconductors designed for high-performance television and set-top box applications. This versatile tuner is capable of receiving both analog and digital broadcasting signals, making it an ideal solution for the modern multimedia landscape.

Key Features

  • Wide Frequency Range: The TDA18219HN/C1/S1,5 supports a broad range of frequencies, enabling it to tune into various broadcast standards across the globe, including DVB-T, DVB-T2, ISDB-T, and ATSC.
  • High Sensitivity: With its advanced design, this silicon tuner offers exceptional sensitivity, which allows for the reception of signals with lower strength, ensuring consistent performance even in areas with weak signal conditions.
  • Integrated Low-Noise Amplifier (LNA): The inclusion of an LNA minimizes the noise figure of the receiver chain, enhancing the overall signal-to-noise ratio for clearer picture and sound quality.
  • Automatic Gain Control (AGC): The AGC feature adjusts the gain dynamically to accommodate varying signal strengths, maintaining optimal performance without manual intervention.

Applications

The TDA18219HN/C1/S1,5 is designed for a wide array of applications in the consumer electronics market, including:

  • Television sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

Technical Specifications

The NXP TDA18219HN/C1/S1,5 boasts technical specifications that cater to demanding multimedia requirements:

  • Supply Voltage: 3.3V (typical)
  • Power Consumption: Low power consumption for energy-efficient operation
  • Package: The device comes in a small HVQFN package, making it suitable for compact designs.

In conclusion, the TDA18219HN/C1/S1,5 from NXP Semiconductors is a robust and reliable silicon tuner that delivers top-notch performance for a superior viewing experience. Its integration of advanced features with a focus on energy efficiency makes it an attractive component for manufacturers looking to enhance their multimedia products.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess