EN
  • EN
  • DE

TDA18212HN/M/C155

Part No TDA18212HN/M/C155
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description SILICON TUNER / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 979153-TDA18212HN/M/C155
Ultra Librarian 3D Model Ultra Librarian TDA18212HN/M/C155 CAD Model

Description

Introducing the TDA18212HN/M/C155 from NXP

The TDA18212HN/M/C155 is a state-of-the-art silicon tuner IC designed by NXP Semiconductors, which is renowned for its exceptional performance and versatility. This advanced tuner is specifically engineered to address the needs of modern terrestrial and cable digital television reception. Its compact design and cutting-edge technology make it an ideal choice for a wide range of applications in the consumer electronics industry, including set-top boxes, TVs, and PC TV accessories.

Key Features

  • Multi-Standard Support: The TDA18212HN/M/C155 is capable of receiving a broad spectrum of digital TV standards, including DVB-T, DVB-T2, DVB-C, and DVB-C2. This flexibility ensures compatibility with various broadcast systems around the world.
  • High Sensitivity: Designed for optimal signal reception, this tuner boasts high sensitivity, enabling it to pick up weak signals and maintain a stable and clear picture even in challenging conditions.
  • Integrated Loop-Through: With its built-in loop-through capability, the TDA18212HN/M/C155 allows for easy daisy-chaining of multiple devices without the need for additional splitters or amplifiers.
  • Low Power Consumption: Energy efficiency is at the core of this device, offering low power consumption to meet eco-design directives and to reduce the overall power requirements of the host system.
  • Miniature Package: The TDA18212HN/M/C155 comes in a small form factor, making it suitable for integration into devices where space is at a premium.

Advanced Technology

Equipped with NXP's cutting-edge silicon technology, the TDA18212HN/M/C155 delivers exceptional performance, including reduced interference and improved signal quality. It features an on-chip RF tracking filter, which contributes to its ability to deliver a cleaner signal for processing. Additionally, the device's advanced noise figure and linearity characteristics ensure the highest quality reception under a wide range of conditions.

Easy Integration

The TDA18212HN/M/C155 is designed for straightforward integration into existing systems. Its I²C-bus controlled interface allows for seamless communication with the main processor, enabling easy tuning and configuration. Furthermore, the tuner supports rapid channel scanning, which enhances the user experience by allowing for quick and efficient searches of available content.

Overall, the TDA18212HN/M/C155 from NXP is an exemplary choice for manufacturers looking to incorporate a robust, high-performance tuner into their digital TV solutions. Its combination of advanced features, superior performance, and ease of integration make it a leading component in the market.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess