EN
  • EN
  • DE

TDA1516BQ/N2,112

Part No TDA1516BQ/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W STER 13SIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Class B
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 22W x 1 at 3.2Ohm; 12W x 2 at 1.6Ohm
Supply Voltage (V) 6V ~ 18V
Features Differential Inputs, Mute, Standby
Mounting Style Through Hole
Supplier Device Package 13-PDBS
Manufacturer Package 13-SIP Formed Leads
Family Part Number TDA1516
Manufacturer Pack Quantity 23
MSL Level 1 (Unlimited)
Win Source Part Number 757339-TDA1516BQ/N2,112
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1516BQ/N2,112 CAD Model

Description

The TDA1516BQ/N2,112 is a high-fidelity audio power amplifier integrated circuit manufactured by NXP Semiconductors. Designed to deliver a robust audio performance, this amplifier IC is well-suited for automotive audio applications, home stereo systems, and active speakers. Its ability to provide high-quality sound amplification makes it a popular choice among audio equipment manufacturers and DIY audio enthusiasts.

Key Features

  • Power Output: The TDA1516BQ/N2,112 is capable of delivering 24W of continuous output power per channel into a 4-ohm load, with low harmonic distortion and noise, ensuring clear and powerful audio reproduction.
  • Supply Voltage: It operates over a wide supply voltage range, making it versatile for use in various applications. The IC can handle supply voltages from 6V up to 18V.
  • Protection Circuits: The device includes several built-in protection features, such as short-circuit protection, thermal protection, and a mute function, which safeguard the IC and the speakers from potential damage.
  • Minimal External Components: The TDA1516BQ/N2,112 is designed for ease of use, requiring only a few external components for operation, which simplifies the circuit design and reduces overall system cost.
  • Heat Sink: It comes in a 13-lead single in-line (SIL) bent-SIL plastic power package with a copper heat sink for excellent thermal dissipation, ensuring reliable operation under varying conditions.

Applications

The amplifier's robust design and high-quality audio output make it ideal for a range of applications, including:

  • Car audio systems
  • Home stereo amplifiers
  • Active loudspeakers
  • Public address systems

Product Specifications

Parameter Value Output Power 24W Load Impedance 4 Ohm Supply Voltage 6V to 18V Package SIL13P

The TDA1516BQ/N2,112 by NXP Semiconductors is a robust and reliable choice for high-performance audio applications, providing the perfect balance between power, protection, and simplicity.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess