The NXP TDA12021H1/N1F90 is a cutting-edge integrated circuit designed for high-performance television and set-top box applications. This chip is a part of NXP's renowned family of silicon tuners and demodulators, offering a robust solution for digital signal processing in the consumer electronics market.
Key Features
- Advanced Demodulation: Capable of demodulating a wide range of signal standards, including DVB-C, ITU J.83 Annex A/C, and more, providing flexibility and compatibility with various broadcasting formats.
- High Integration: Integrates multiple functions such as RF-AGC control, QAM demodulation, and forward error correction, reducing the need for external components and minimizing the overall system cost.
- Enhanced Performance: Features a high-performance 10-bit A/D converter that ensures excellent signal quality and fidelity, resulting in superior picture and sound quality for the end user.
- Low Power Consumption: Designed with power efficiency in mind, the TDA12021H1/N1F90 consumes minimal power, making it ideal for energy-conscious applications.
Applications
The NXP TDA12021H1/N1F90 is versatile and can be used in a variety of devices such as:
- Digital cable set-top boxes
- Integrated digital televisions (IDTVs)
- PC TV cards
- Network interface modules (NIMs)
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5V |
| Operating Temperature |
-20°C to 70°C |
| Package |
QFP |
| Quality and Reliability |
Compliant with NXP's quality standards |
Overall, the NXP TDA12021H1/N1F90 represents a sophisticated solution for digital TV and set-top box manufacturers, offering high-quality signal processing capabilities with reduced system costs and power consumption.