EN
  • EN
  • DE

TDA12017H1N1E0B

Part No TDA12017H1N1E0B
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098805-TDA12017H1N1E0B
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA12017H1N1E0B CAD Model

Description

Introducing the TDA12017H1N1E0B from NXP

The TDA12017H1N1E0B is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is part of NXP's renowned product lineup, known for its high reliability and performance in various electronic applications. The TDA12017H1N1E0B is specifically crafted to meet the demanding needs of modern multimedia and television systems.

Key Features

  • Advanced Signal Processing: The TDA12017H1N1E0B boasts sophisticated signal processing capabilities, ensuring exceptional image quality and stable reception in digital television systems.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for manufacturers.
  • Compatibility: It is designed to be compatible with various digital TV standards, making it a versatile choice for global markets.
  • Low Power Consumption: Energy efficiency is a hallmark of NXP products, and the TDA12017H1N1E0B is no exception. Its low power consumption makes it ideal for use in energy-sensitive applications.

Applications

The TDA12017H1N1E0B is suitable for a wide array of applications, particularly in the field of digital television. It is an excellent choice for:

  • Set-top boxes
  • Digital TV receivers
  • Personal Video Recorders (PVRs)
  • Interactive TV systems

With its robust design, the TDA12017H1N1E0B ensures that devices can deliver high-quality digital content to end-users, providing an immersive viewing experience that meets the expectations of today's market.

Quality and Support

NXP Semiconductors is committed to providing not only state-of-the-art components but also comprehensive technical support. The TDA12017H1N1E0B is backed by NXP's guarantee of quality, ensuring long-term reliability and performance. Additionally, NXP offers detailed technical documentation and responsive customer support to assist with integration and troubleshooting, making the TDA12017H1N1E0B a reliable and well-supported component for your digital multimedia solutions.

Overall, the TDA12017H1N1E0B represents a blend of performance, integration, and efficiency, making it an exceptional choice for manufacturers and designers looking to create top-tier digital television products.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess