EN
  • EN
  • DE

BCR8AM

Part No BCR8AM
Manufacturer Mitsubishi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048910-BCR8AM
Categories OEM Parts(A-B)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR8AM CAD Model

Description

The BCR8AM is a triac manufactured by Mitsubishi Electric. It is designed for AC power control applications, typically used as a solid-state switch to control current flow in AC circuits. Its compact size and robust performance make it suitable for a wide range of industrial and consumer electronics applications.

Applications:

  • Light dimmers
  • Motor speed controls
  • Solid-state relays (SSRs)
  • Temperature controllers
  • AC power switching circuits
  • Small engine ignition
  • Solenoid control

Features:

  • Triac (bidirectional triode thyristor)
  • High surge current capability
  • Low holding current
  • High blocking voltage
  • Gate triggering capability
  • Compact package
  • High reliability

Benefits:

  • Provides efficient AC power control
  • Offers robust performance under surge conditions
  • Ensures reliable switching with low holding current
  • Withstands high voltage transients
  • Simplifies circuit design with gate triggering
  • Saves space with its compact package
  • Ensures long-term reliability in demanding applications

Additional Details:

The BCR8AM typically has a voltage rating of 600V or 800V, depending on the specific variant, which determines its ability to block high-voltage AC signals. Its current rating is usually around 8A, indicating its capacity to handle significant AC current. The gate trigger current is an important parameter, defining the amount of current required to activate the triac. Its surge current capability is a critical specification, indicating its ability to withstand short-duration current spikes. The device is typically packaged in a TO-220 or similar through-hole package for easy mounting and heat dissipation. Proper heat sinking is often required to maintain the triac within its operating temperature range. Always consult the official Mitsubishi Electric datasheet for detailed specifications and application guidelines. The triac is designed for use in circuits with inductive loads, and may require snubber circuits to suppress voltage transients. It is important to select the correct triac for the application to ensure safe and reliable operation.

You May Also Be Interested in

Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess