EN
  • EN
  • DE

TDA12001H/N1F4B5AC

Part No TDA12001H/N1F4B5AC
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098798-TDA12001H/N1F4B5AC
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA12001H/N1F4B5AC CAD Model

Description

Introducing the TDA12001H/N1F4B5AC from NXP

The TDA12001H/N1F4B5AC is a cutting-edge semiconductor product from NXP, a leader in the technology industry renowned for their innovative and reliable components. This particular product is designed to meet the needs of modern electronic systems, providing a robust solution for a variety of applications.

Key Features

  • High Performance: The TDA12001H/N1F4B5AC is built to deliver top-notch performance, ensuring that electronic systems function efficiently and reliably.
  • Advanced Technology: Utilizing the latest advancements in semiconductor design, this product offers enhanced functionality that keeps pace with the evolving demands of the technology sector.
  • Durability: Manufactured with high-quality materials, the TDA12001H/N1F4B5AC is made to withstand the rigors of daily use, contributing to the longevity of the systems it is integrated into.
  • Energy Efficient: In line with modern energy standards, this component is designed to minimize power consumption, helping to reduce the environmental impact of electronic devices.

Applications

The versatility of the TDA12001H/N1F4B5AC makes it suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Communication Devices
  • Computing Equipment
  • Automotive Systems
  • Industrial Machinery

Technical Specifications

Equipped with state-of-the-art features, the TDA12001H/N1F4B5AC is engineered to provide optimal performance. Its technical specifications include:

  • Package: Defined by the specific model number
  • Quality Grade: Suitable for various commercial and industrial grade applications
  • Temperature Range: Designed to operate within a specified temperature range, ensuring stability and functionality in different environments

The TDA12001H/N1F4B5AC from NXP stands as a testament to the company's commitment to excellence and innovation in the semiconductor industry. By choosing this product, designers and engineers can expect a seamless integration into their projects, with the assurance of quality and performance that NXP is known for.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess