EN
  • EN
  • DE

TDA1072ATV4118

Part No TDA1072ATV4118
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC Am Receiver Circuit 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Current - Receiving 15 mA
Depth 4 mm
Length 10 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 10 V
Min Operating Temperature -40 °C
Min Supply Voltage 7.5 V
Number of Pins 16
Operating Supply Voltage 9 V
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 969276-TDA1072ATV4118
Categories RF Receivers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA1072ATV4118 CAD Model

Description

The TDA1072ATV4118 from NXP Semiconductors is a sophisticated integrated circuit designed specifically for the efficient processing of AM radio signals. This high-performance chip is an essential component for radio enthusiasts and manufacturers looking to create or improve AM radio receivers with reliable and consistent performance.

Key Features

  • Integrated RF Amplifier: The TDA1072ATV4118 includes a built-in RF amplifier that enhances the sensitivity of the receiver, allowing it to pick up weaker signals without compromising on clarity.
  • Mixer and Local Oscillator: With an on-chip mixer and local oscillator, this IC facilitates the conversion of incoming RF signals to intermediate frequencies (IF) with high precision, which is critical for clear and stable radio reception.
  • AGC Control: The automatic gain control (AGC) feature ensures consistent audio output by automatically adjusting the gain in response to the strength of the incoming signal, providing listeners with a smooth audio experience regardless of signal fluctuations.
  • Quadrature Detector: The inclusion of a quadrature detector means that the TDA1072ATV4118 can effectively demodulate AM signals, translating them into audible sound while preserving signal integrity.

Applications

The TDA1072ATV4118 is ideally suited for a wide range of applications where AM signal reception is required. This includes portable radios, automotive entertainment systems, and home audio receivers. Its versatility and high integration make it a go-to choice for both hobbyist projects and commercial products that demand reliable AM reception.

Technical Specifications

As a product designed by NXP, a leader in the semiconductor industry, the TDA1072ATV4118 is built to the highest standards. It operates over a wide voltage range and is packaged in a manner that ensures easy integration into a variety of circuit designs. Detailed datasheets are available for engineers and designers to ensure optimal use of the chip's features in their specific applications.

Conclusion

Overall, the NXP TDA1072ATV4118 is an exceptional choice for anyone looking to create or enhance AM radio receivers. Its combination of integrated features and high performance makes it a reliable and efficient solution for high-quality AM radio signal processing.

You May Also Be Interested in

U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess