EN
  • EN
  • DE

TDA1072AT/V4,112

Part No TDA1072AT/V4,112
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC AM RECEIVER CIRCUIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency AM
Modulation or Protocol AM
Applications AM Radio Receiver
Current - Receiving 15mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 7.5 V to 10 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SO
Win Source Part Number 124875-TDA1072AT/V4,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1072AT/V4,112 CAD Model

Description

The TDA1072AT/V4,112 is a sophisticated AM receiver circuit manufactured by NXP Semiconductors, a renowned leader in the electronics industry. This integrated circuit (IC) is designed specifically for use in AM radio and various other audio processing applications, providing a high level of integration to simplify design and enhance performance.

Key Features

  • Frequency Range: The device is capable of operating across a broad frequency range, making it suitable for a variety of AM reception tasks.
  • Integration: It integrates several functions such as RF amplifier, mixer, oscillator, IF amplifier, detector, and AGC circuit, which reduces the number of external components required.
  • Voltage Operation: This IC operates efficiently within a wide voltage range, ensuring versatility in different power environments.
  • Package: The TDA1072AT/V4,112 comes in a convenient SO (Small Outline) package, which is ideal for space-constrained applications.
  • Quality Sound: It is designed to provide high-quality sound output with minimal distortion, ensuring a clear audio experience.

Applications

The TDA1072AT/V4,112 is an excellent choice for a variety of applications, including:

  • Portable AM radios
  • Home audio systems with AM functionality
  • Automotive audio systems requiring AM reception
  • Other audio equipment that requires reliable AM signal processing

Reliability and Support

NXP Semiconductors is committed to providing high-quality and reliable components. The TDA1072AT/V4,112 is no exception and is supported by comprehensive technical documentation and NXP's customer support. This ensures that designers and engineers can develop their products with confidence, knowing they are using components from a trusted source in the electronics industry.

Conclusion

With its integrated design, wide operating voltage range, and ability to deliver quality sound, the TDA1072AT/V4,112 by NXP Semiconductors stands out as an exceptional choice for AM receiver applications. Its compact form factor and integrated features make it a highly efficient solution for designers looking to streamline their product designs while maintaining high performance and reliability.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess