EN
  • EN
  • DE

TDA10085HT

Part No TDA10085HT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Single chip DVB-S/DSS channel receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265837-TDA10085HT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA10085HT CAD Model

Description

The NXP TDA10085HT is a cutting-edge integrated circuit designed specifically for the reception and demodulation of DVB (Digital Video Broadcasting) signals. This high-performance IC is a key component in the development of digital TV receivers and set-top boxes, offering a seamless and high-quality television viewing experience.

Key Features:

  • Advanced Demodulation: Capable of demodulating QPSK and 8PSK signals, the TDA10085HT supports both standard and high-definition broadcasts, making it a versatile solution for a wide range of applications.
  • High Integration: The device integrates several functions including automatic gain control (AGC), error correction, and a transport stream interface. This reduces the number of external components required, simplifying design and reducing overall system cost.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for use in energy-sensitive environments and can contribute to the overall energy efficiency of the end product.
  • Flexibility: It is equipped with a range of interfaces for easy integration into various system architectures, including I2C for communication with microcontrollers or processors.
  • Enhanced Performance: The TDA10085HT features improved noise performance and increased robustness against signal disturbances, ensuring reliable operation even in challenging signal conditions.

Applications:

The NXP TDA10085HT is ideally suited for a range of digital television applications, including:

  • Digital Satellite TV Receivers
  • Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • PC TV Cards

Technical Specifications:

At the core of the TDA10085HT's technical specifications is its compatibility with the DVB-S and DVB-S2 standards, ensuring it can handle both current and future satellite broadcasting formats. Its low-phase noise PLLs contribute to its superior signal performance, making it a reliable choice for manufacturers looking to produce high-quality digital TV equipment.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess