EN
  • EN
  • DE

T1042NXE7MQB

Part No T1042NXE7MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 4CORE 1200MHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000805-T1042NXE7MQB
Win Source Part Number Cross
Win Source Part Number NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series QorIQ T1
Package Bulk
Speed 1.4GHz
Core Processor PowerPC e5500
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 780-FBGA, FCBGA
Ultra Librarian 3D Model Ultra Librarian T1042NXE7MQB CAD Model

Description

The T1042NXE7MQB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the rigorous demands of networking and embedded systems. This product is part of the QorIQ T1 family of processors, which are known for their exceptional speed, connectivity, and reliability. The T1042NXE7MQB is an ideal choice for a wide range of applications, including enterprise networking, industrial control, aerospace, and defense.

Key Features:

  • Quad-Core Processor: It features four e5500 Power Architecture cores, each running at a speed of up to 1.4 GHz, delivering the processing power needed for complex tasks and multitasking.
  • Integrated Data Path Acceleration: The T1042NXE7MQB includes advanced data path acceleration architecture (DPAA) that optimizes packet handling and improves overall system throughput.
  • Energy Efficiency: Designed with NXP’s 28-nm process technology, it offers an excellent balance between performance and power consumption, making it suitable for energy-sensitive applications.
  • Security Features: The processor comes with a suite of security features, including secure boot, encryption, and tamper detection, ensuring data protection and secure operations.
  • Connectivity: It provides a rich set of I/O options, including multiple Gigabit Ethernet ports, USB 2.0, SATA 3.0, and PCIe Gen 2 interfaces, facilitating versatile connectivity options for various peripherals and networks.

Applications:

With its robust feature set, the T1042NXE7MQB is well-suited for a variety of applications. In networking, it can be used for routers, switches, and firewall devices. For industrial applications, it is ideal for control systems, robotics, and automation. The processor's reliability and security features also make it a solid choice for mission-critical aerospace and defense systems.

Summary:

The NXP T1042NXE7MQB processor is a testament to NXP's commitment to providing cutting-edge technology for high-performance embedded computing. Its combination of speed, efficiency, and connectivity makes it a versatile solution for a multitude of demanding applications.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Lowest to $53.7967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.1001 $158.1001
2+ $152.8301 $305.6602
3+ $137.0201 $411.0603
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess