EN
  • EN
  • DE

T1023NSE7KQA

Part No T1023NSE7KQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ T1 1GHZ 525FCPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series QorIQ T1
Package Tray
Product Status Active
Core Processor PowerPC e5500
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1GHz
RAM Controllers DDR3L, DDR4
Graphics Acceleration No
Ethernet GbE (8)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Mounting Type Surface Mount
Package / Case 525-FBGA, FCBGA
Supplier Device Package 525-FCPBGA (19x19)
Additional Interfaces I2C, MMC/SD, PCIe, SPI, UART
Base Product Number T1023
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 814323-T1023NSE7KQA
Ultra Librarian 3D Model Ultra Librarian T1023NSE7KQA CAD Model

Description

The T1023NSE7KQA is a high-performance, power-efficient integrated processor from NXP Semiconductors, designed to meet the requirements of advanced networking and telecommunication systems. This product is part of NXP's QorIQ T series, which is renowned for its innovative multicore platforms that deliver exceptional speed and reliability for embedded computing tasks.

Key Features

  • Advanced Multicore Architecture: The T1023NSE7KQA features a 64-bit dual-core processor that operates at a core frequency of up to 1.5 GHz, providing robust processing capabilities for complex tasks.
  • Power Efficiency: Built on Power Architecture technology, this processor is designed for optimal power consumption, making it suitable for energy-sensitive applications without compromising on performance.
  • High-Speed Connectivity: With integrated support for multiple high-speed interfaces, including Ethernet, PCIe, USB, and SATA, this processor ensures seamless connectivity for a wide range of devices and peripherals.
  • Security Features: The T1023NSE7KQA comes with advanced security features, including secure boot, encryption, and tamper detection, providing robust protection for sensitive data and network communications.
  • Embedded Memory Controller: It includes an integrated memory controller with support for DDR3 and DDR3L memory, enabling fast and efficient data processing and storage.

Applications

The versatility of the T1023NSE7KQA makes it ideal for a variety of applications in the networking and telecommunications sector. It is particularly well-suited for:

  • Wireless and wired network infrastructure
  • Enterprise routers and switches
  • Firewall and VPN appliances
  • Industrial control and automation systems
  • Network attached storage devices

Summary

In summary, the T1023NSE7KQA by NXP is a versatile and efficient processor that delivers high-speed performance and connectivity, along with robust security features. Its power-efficient design and support for multiple high-speed interfaces make it an excellent choice for a wide range of networking and telecommunication applications.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess