EN
  • EN
  • DE

T1020NXE7MQB

Part No T1020NXE7MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 2CORE 1200MHZ SW 780FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Bulk
Core Processor PowerPC e5500
Speed 1.4GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name T1020NXE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 568-13993, 935318443557, T1020NXE7MQB-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935875-T1020NXE7MQB
Ultra Librarian 3D Model Ultra Librarian T1020NXE7MQB CAD Model

Description

The T1020NXE7MQB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the rigorous demands of networking and industrial applications. As part of the QorIQ T1 family of communication processors, it is built on Power Architecture® technology, ensuring a legacy of robustness and high-speed processing capabilities.

Key Features

  • CPU Cores: The processor features multiple 64-bit Power Architecture e5500 cores, operating at speeds that can meet the needs of a broad range of applications, from network routers to industrial control systems.
  • Integrated Security: With an advanced security engine, the T1020NXE7MQB provides encryption, secure boot, and network security features, ensuring data integrity and protection against unauthorized access.
  • Connectivity: This processor offers extensive connectivity options, including multiple Gigabit Ethernet ports, PCIe Gen2 interfaces, and USB connections, facilitating versatile networking capabilities.
  • Energy Efficiency: Designed with NXP's power-saving technologies, the T1020NXE7MQB maintains a balance between performance and power consumption, making it ideal for environmentally conscious deployments.
  • Reliability: The T1020NXE7MQB is built to deliver high reliability and longevity, a hallmark of NXP's product offerings, ensuring stable operation in various environments.

Applications

The T1020NXE7MQB is suitable for a wide range of applications, including but not limited to:

  • Enterprise and service provider networking equipment
  • Industrial control and automation systems
  • Wireless infrastructure
  • Networked storage devices
  • Firewall and VPN appliances

Technical Specifications

Attribute Details
CPU Cores e5500 Power Architecture
Core Frequency Up to 1.4 GHz
Cache L1 and L2 Cache Support
Security Advanced Encryption Standard (AES)
Connectivity Gigabit Ethernet, PCIe Gen2, USB 2.0
Power Architecture 64-bit
Package FCBGA

With its robust feature set and reliable performance, the T1020NXE7MQB processor from NXP is an ideal choice for developers looking to create sophisticated, secure, and efficient network and industrial systems.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess