EN
  • EN
  • DE
  • IT

SZA1000H

Part No SZA1000H
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description QIC digital equalizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1263325-SZA1000H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZA1000H CAD Model

Description

NXP SZA1000H - High-Performance Automotive Radio Tuner

The NXP SZA1000H is a state-of-the-art automotive radio tuner designed to meet the rigorous demands of modern car entertainment systems. This compact and highly integrated device is engineered to provide exceptional reception quality and performance, ensuring a superior audio experience for drivers and passengers alike.

At the heart of the SZA1000H lies an advanced digital signal processing unit that offers unparalleled sensitivity and selectivity. This enables the tuner to deliver crystal-clear audio even in areas with weak signal strength or in the presence of interference from other electronic devices. With support for AM, FM, and Weather Band frequencies, users can enjoy a wide range of radio stations, talk shows, music, and emergency weather updates while on the move.

The SZA1000H is designed with automotive manufacturers in mind, featuring a robust construction that can withstand the harsh conditions of the automotive environment. It operates reliably across a wide temperature range and is resistant to vibrations and shocks that are typical in vehicle settings. The tuner's compact form factor allows for easy integration into various in-car entertainment systems, including standalone radios and complex infotainment units.

Key features of the NXP SZA1000H include:

  • Superior RF performance for AM/FM/Weather Band reception
  • Integrated digital signal processing for noise reduction and improved audio clarity
  • Support for Radio Data System (RDS) and Traffic Message Channel (TMC) for enhanced user experience
  • Low power consumption for energy-efficient operation
  • Flexible interface options, including I²C, for seamless integration with other in-car systems
  • Automotive-grade reliability and quality standards

Whether for daily commutes or long road trips, the NXP SZA1000H tuner ensures a seamless and enjoyable radio listening experience. Its advanced features and reliable performance make it an ideal choice for automotive OEMs looking to deliver top-tier entertainment solutions to their customers.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess