EN
  • EN
  • DE

SVF331R3K1CKU2

Part No SVF331R3K1CKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 266MHz, 133MHz 176-HLQFP (24x24)
Manufacturer NXP
Series Vybrid, VF3xxR
Package Tray
Core Processor ARM® Cortex®-A5 + Cortex®-M4
Speed 266MHz, 133MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP Exposed Pad
Case / Package 176-HLQFP (24x24)
Family Name SVF331
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898578-SVF331R3K1CKU2
Ultra Librarian 3D Model Ultra Librarian SVF331R3K1CKU2 CAD Model

Description

The SVF331R3K1CKU2 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to offer a perfect blend of power efficiency, processing capabilities, and advanced features to cater to a wide range of applications, from automotive to industrial and beyond.

Key Features

  • Advanced Processing Core: At the heart of the SVF331R3K1CKU2 is a powerful ARM Cortex-M4 core, capable of delivering efficient computation for complex tasks while maintaining low power consumption.
  • Memory Capacity: The MCU comes equipped with ample memory, including both flash and RAM, to handle robust applications and facilitate swift data processing without external memory components.
  • Connectivity: With a range of connectivity options, this MCU can easily interface with other devices. It includes support for standard communication protocols, ensuring seamless integration into existing systems.
  • Robust Security: Security is a paramount concern in modern electronics, and the SVF331R3K1CKU2 addresses this with built-in hardware security features that safeguard your application from external threats.
  • Analog and Digital Peripherals: The device boasts a variety of peripherals, allowing for versatile I/O options and analog interfacing, which is crucial for sensor-based applications.
  • Energy Efficiency: Designed with power-sensitive applications in mind, the MCU offers various power-saving modes, making it ideal for portable and battery-operated devices.

Applications

The SVF331R3K1CKU2 is a versatile MCU that can be employed in a multitude of applications. Its robust feature set makes it particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Internet of Things (IoT) devices
  • Smart home applications
  • Energy management
  • Medical devices

Why Choose SVF331R3K1CKU2?

Choosing the SVF331R3K1CKU2 for your project means selecting a product that offers reliability, efficiency, and performance. NXP's commitment to quality ensures that this MCU will provide the backbone for your application's needs, delivering consistent performance in a compact and cost-effective package. Whether you're developing cutting-edge technology or upgrading existing systems, the SVF331R3K1CKU2 is an excellent choice for driving your innovation forward.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,813 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess