EN
  • EN
  • DE

DRV3201QPAPQ1

Part No DRV3201QPAPQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 4.75V-30V 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features - Motor Driver Power MOSFET SPI 64-HTQFP (10x10)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-PowerTQFP
Case / Package 64-HTQFP (10x10)
Family Name DRV3201
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44144, 296-44144-5, 296-44144-5-ND, DRV3201QPAPQ1-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869295-DRV3201QPAPQ1
Ultra Librarian 3D Model Ultra Librarian DRV3201QPAPQ1 CAD Model

Description

The DRV3201QPAPQ1 from Texas Instruments is a highly integrated gate driver designed specifically for automotive applications. This robust gate driver IC is engineered to drive N-channel MOSFETs and IGBTs in a half-bridge configuration, making it an ideal solution for a wide range of automotive applications, including motor control systems for electric power steering, braking, and other safety-critical systems.

With an operating voltage range of 6V to 58V, the DRV3201QPAPQ1 is versatile and can accommodate the fluctuating electrical environments typical in automotive power systems. The device is characterized by its high current driving capability, with source and sink current ratings of up to 2.5A, ensuring efficient and reliable operation of the power stage.

The DRV3201QPAPQ1 is equipped with a range of protective features that safeguard the IC and the system it controls. These include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown. Moreover, the device boasts a fault feedback mechanism, which instantly informs the system's microcontroller in the event of a fault condition, allowing for prompt response and system protection.

Its AEC-Q100 qualification underscores the device's suitability for automotive applications, having undergone rigorous testing to ensure reliable performance under harsh automotive environments. Additionally, the DRV3201QPAPQ1 is available in a thermally enhanced HTSSOP package, which aids in heat dissipation, further improving the reliability and longevity of the device.

The integration of advanced features such as programmable dead-time control, shoot-through protection, and adjustable gate drive strength, allows designers to fine-tune the operation of the gate driver to match specific application requirements, optimizing system performance and efficiency.

In summary, the DRV3201QPAPQ1 by Texas Instruments is a sophisticated and reliable gate driver solution that meets the stringent demands of the automotive industry, providing designers with a high-performance, feature-rich component for their power control systems.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8912 $59.5648
9+ $12.2185 $109.9665
13+ $11.8366 $153.8758
18+ $11.4548 $206.1864
23+ $11.0730 $254.6790
31+ $9.9275 $307.7525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess