EN
  • EN
  • DE
  • IT

SSTV16859EC

Part No SSTV16859EC
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 2.5 V 13-bit to 26-bit SSTL_2 registered buffer for stacked DDR DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1260067-SSTV16859EC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTV16859EC CAD Model

Description

The NXP SSTV16859EC is a high-performance, 13-bit registered driver designed for use in memory modules and other applications that require a high-speed, low-power interface. This device is part of NXP's interface logic product line and is specifically tailored to meet the demands of DDR (Double Data Rate) memory technology.

Key Features

  • Compatibility: The SSTV16859EC is fully compatible with SSTL_2 (Stub Series Terminated Logic) standards, ensuring seamless integration with existing and emerging DDR memory technologies.
  • Performance: With its capability to operate at high frequencies, this registered driver is optimized for applications that require fast data transfer rates and high clock speeds.
  • Power Efficiency: Designed with power efficiency in mind, the SSTV16859EC minimizes power consumption, making it ideal for power-sensitive applications.
  • Robust Design: The device features built-in power-up reset functionality, ensuring reliable operation even under fluctuating power conditions.
  • Package: Housed in a compact TSSOP (Thin Shrink Small Outline Package) form factor, the SSTV16859EC allows for space-saving designs without compromising performance.

Applications

The NXP SSTV16859EC is versatile and can be used in a variety of applications, including but not limited to:

  • DDR Memory Modules
  • Server RAM
  • High-speed Data Acquisition Systems
  • Communication Infrastructure

Technical Specifications

Below are some of the technical specifications that highlight the capabilities of the SSTV16859EC:

  • Supply Voltage: 2.3V to 2.7V
  • Operating Frequency: High-frequency operation to support fast data rates
  • Temperature Range: Industrial temperature range for reliable performance in various environments
  • Quality: Manufactured by NXP, a trusted name in semiconductor solutions

For designers and engineers looking to incorporate a reliable, high-speed registered driver into their memory interface designs, the NXP SSTV16859EC offers an exceptional balance of performance and power efficiency, backed by NXP's reputation for quality and innovation.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess