EN
  • EN
  • DE

MAX22201ATC+T

Part No MAX22201ATC+T
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description 36V BRUSHED DC MOTOR DRIVER WITH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications General Purpose
Current - Output 3.5A
Voltage - Supply 3V ~ 36V
Voltage - Load 3V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074687-MAX22201ATC+T
Ultra Librarian 3D Model Ultra Librarian MAX22201ATC+T CAD Model

Description

Maxim Integrated MAX22201ATC+T Motor Driver Overview

The MAX22201ATC+T from Maxim Integrated is a high-performance, energy-efficient motor driver designed to cater to a wide array of applications that require precise control of brushless DC (BLDC) motors, brushed DC motors, or stepper motors. This versatile integrated circuit is ideal for use in portable devices, robotics, industrial control systems, and automotive applications where space is at a premium and power efficiency is crucial.

Key Features

  • Flexible Voltage Range: The MAX22201ATC+T operates over a broad supply voltage range, accommodating various system designs and ensuring compatibility with a range of motor types.
  • High Output Current: It is capable of delivering a continuous output current, making it suitable for driving a wide range of motor sizes.
  • Integrated Protection Features: The device includes overcurrent protection, thermal shutdown, and undervoltage lockout, which help to prevent damage to the motor driver and the motor itself during fault conditions.
  • Compact Package: Housed in a compact TQFN package, the MAX22201ATC+T saves valuable board space and is an excellent choice for space-constrained applications.
  • High Efficiency: Maxim Integrated's proprietary technology ensures that the MAX22201ATC+T operates with high efficiency, reducing power loss and heat generation, which is critical for battery-powered applications.

Applications

The MAX22201ATC+T's versatility and robust feature set make it suitable for a variety of applications, including:

  • Portable electronic devices
  • Robotics and automated guided vehicles (AGVs)
  • Industrial control systems
  • Automotive components such as mirrors and seats
  • Medical devices and laboratory equipment

Product Summary

The Maxim Integrated MAX22201ATC+T motor driver is a state-of-the-art solution for designers looking to drive motors with precision and efficiency. With its wide voltage range, high output current, integrated protection features, and compact form factor, this motor driver stands out as a top choice for a multitude of motor control applications. Its high efficiency and robustness ensure reliable operation, making it a valuable component in the design of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6028 $50.4252
22+ $4.5972 $101.1384
34+ $4.4535 $151.4190
47+ $4.3099 $202.5653
61+ $4.1662 $254.1382
81+ $3.7352 $302.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess