EN
  • EN
  • DE

SSTUP32866EC/G-T

Part No SSTUP32866EC/G-T
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER CONFIG 96LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 2 V
Number of Bits 25, 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 066131-SSTUP32866EC/G-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUP32866EC/G-T CAD Model

Description

The SSTUP32866EC/G-T is a high-performance, registered clock driver (RCD) from NXP Semiconductors, designed for use in server memory modules that require exceptional speed and reliability. This advanced memory interface chip is an integral component for DDR4 RDIMM (Registered Dual Inline Memory Module) applications, where it provides essential functions such as address/command buffering and signal reconditioning.

Key Features

  • Compatibility: Specifically engineered for DDR4 RDIMM applications, ensuring seamless integration with the latest server memory architectures.
  • Performance: Offers high-speed operation that is crucial for data-intensive server environments, contributing to the overall efficiency and throughput of computing systems.
  • Power Efficiency: Designed with power-saving features that minimize energy consumption, making it an ideal choice for eco-friendly and cost-effective server operations.
  • Signal Integrity: Provides signal conditioning which helps to maintain signal integrity over longer distances, ensuring reliable communication between the memory module and the memory controller.

Product Specifications

The SSTUP32866EC/G-T operates with a power supply voltage (VDD) of 1.2V, which is standard for DDR4 technology, offering a balance between performance and power consumption. The device is offered in a fine-pitch BGA (Ball Grid Array) package, which allows for a compact footprint on the memory module while providing robust electrical connections.

Applications

With its advanced features, the SSTUP32866EC/G-T is ideally suited for use in server memory modules within data centers, cloud computing infrastructures, and enterprise-level servers. It plays a critical role in enabling the high-speed data transfer rates required for modern computing tasks such as big data analytics, high-performance computing (HPC), and virtualization.

Ordering and Product Support

For those interested in incorporating the SSTUP32866EC/G-T into their memory solutions, NXP provides comprehensive technical support and documentation. The product is available for ordering under the specified part number, and NXP's customer service team can assist with any inquiries related to product integration, bulk orders, and technical specifications.

You May Also Be Interested in

Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess