EN
  • EN
  • DE

SSTUM32865ET/S,518

Part No SSTUM32865ET/S,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 28BIT 160-TFBGA / 1:2 Registered Buffer with Parity IC 160-TFBGA (13x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 28
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 160-TFBGA
Supplier Device Package 160-TFBGA (13x9)
Base Product Number SSTUM3
Other Names SSTUM32865ET/S-T,935284905518,SSTUM32865ET/S-T
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256345-SSTUM32865ET/S,518
Ultra Librarian 3D Model Ultra Librarian SSTUM32865ET/S,518 CAD Model

Description

The SSTUM32865ET/S,518 is a high-performance, low-voltage 24-bit bus switch from NXP Semiconductors, designed with a focus on providing a seamless interface for switching applications in high-speed digital systems. This integrated circuit (IC) is particularly suitable for server, networking, data communication, and telecommunication infrastructure, where signal integrity and efficient data transfer are critical.

Key Features

  • High-Speed Switching: The device supports quick switching, which is essential for minimizing latency in communication systems and for high-speed data processing applications.
  • Low-Voltage Operation: Operating at a low voltage range, the SSTUM32865ET/S,518 is designed for power-sensitive applications, ensuring energy efficiency without compromising performance.
  • Wide Bus Interface: With a 24-bit bus interface, this bus switch can handle extensive data lines, making it ideal for complex systems requiring high data throughput.
  • Flow-Through Pinout: The flow-through pinout design simplifies PCB layout by helping to reduce noise and crosstalk, thereby maintaining signal integrity.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the IC from potential damage due to static electricity.

Applications

The versatile nature of the SSTUM32865ET/S,518 makes it a perfect fit for a wide range of applications. It's commonly used in:

  • Server and Data Center Infrastructure
  • High-Speed Networking Equipment
  • Data Communication Systems
  • Telecommunications Switches and Routers

Technical Specifications

Parameter Value
Supply Voltage (VCC) 1.65V to 3.6V
On-State Resistance (RON) Typically low
Switching Speed High
Operating Temperature Range -40°C to +85°C
Package TSSOP

With its robust design and advanced features, the SSTUM32865ET/S,518 from NXP is an excellent choice for designers looking to improve their system's performance while maintaining energy efficiency and signal integrity.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess