EN
  • EN
  • DE

SSTUH32865ET/G,551

Part No SSTUH32865ET/G,551
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER 28-BIT 160TFBGA / 1:2 Registered Buffer with Parity IC 160-TFBGA (13x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 28
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 160-TFBGA
Supplier Device Package 160-TFBGA (13x9)
Base Product Number SSTUH3
Other Names SSTUH32865ET/G-S,568-3578,935277963551
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256330-SSTUH32865ET/G,551
Ultra Librarian 3D Model Ultra Librarian SSTUH32865ET/G,551 CAD Model

Description

The SSTUH32865ET/G,551 is a cutting-edge, high-performance logic interface chip manufactured by NXP Semiconductors. Designed to facilitate seamless and efficient communication between data buses, this product is an essential component for modern computing and electronic systems.

Key Features

  • Interface Type: The SSTUH32865ET/G,551 utilizes a bus switch interface, providing a bi-directional pathway for signals and ensuring high-speed data transmission.
  • Supply Voltage: Operating with a wide supply voltage range, this product can accommodate various levels of power requirements, making it highly versatile for different electronic applications.
  • Package: Encased in a compact and robust package, the SSTUH32865ET/G,551 ensures durability and reliability while maintaining a small footprint on the PCB.
  • Temperature Range: This device operates effectively across a broad temperature range, guaranteeing stability and performance under varying environmental conditions.
  • Compliance: Adhering to industry standards, the SSTUH32865ET/G,551 meets compliance requirements for multiple international regulations, ensuring global applicability and acceptance.

Applications

The versatile nature of the SSTUH32865ET/G,551 makes it suitable for a wide array of applications, including:

  • Server and data center infrastructure
  • Telecommunications equipment
  • High-performance computing systems
  • Networking hardware
  • Industrial control and automation systems

Why Choose the SSTUH32865ET/G,551?

With NXP's reputation for producing high-quality semiconductor products, the SSTUH32865ET/G,551 stands out for its reliability and performance. Its ability to support high-speed data transfer and its compatibility with various voltage levels and temperatures make it an ideal choice for designers and engineers looking to create efficient and robust electronic systems. Furthermore, its compliance with international standards ensures that it can be deployed in a wide range of markets and applications, making it a versatile and practical solution for your interfacing needs.

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Pericom
Lowest to $8.2081
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess