EN
  • EN
  • DE

AS104022JLF

Part No AS104022JLF
Manufacturer International Resistive
Catalog Custom Parts (0 - A)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143242-AS104022JLF
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS104022JLF CAD Model

Description

The AS104022JLF is a precision resistor manufactured by International Resistive. It is designed for applications requiring highly stable and accurate resistance values over a wide range of operating conditions. This resistor is part of the AS series, known for its robust construction and reliable performance.

Applications:

  • Precision Current Sensing: Used in power supplies and motor control circuits to accurately measure current.
  • Voltage Dividers: Employed in circuits where precise voltage division is required, such as in measurement and instrumentation systems.
  • Feedback Resistors: Used in amplifier circuits to set gain and stability, particularly in high-precision amplifiers.
  • Calibration Equipment: Found in calibration standards and instruments where accurate resistance is essential.
  • Medical Devices: Used in medical equipment for precise measurements and control.

Features:

  • High Precision: Offers a very low tolerance, ensuring accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Maintains stable resistance values over a wide temperature range.
  • Robust Construction: Designed to withstand harsh environmental conditions and mechanical stress.
  • Low Noise: Provides low noise performance, essential for sensitive electronic circuits.
  • Small Size: Compact design allows for high-density mounting on circuit boards.

Benefits:

  • Improved Circuit Accuracy: Provides precise resistance values, enhancing the overall accuracy of the circuit.
  • Enhanced Stability: Offers stable performance over a wide range of operating conditions, reducing the need for frequent recalibration.
  • Reduced Noise: Minimizes noise in sensitive electronic circuits, improving signal integrity.
  • Increased Reliability: Robust construction ensures reliable performance and long lifespan.
  • Space Saving: Compact size allows for efficient use of board space.

Additional Details:

The AS104022JLF is typically available in a surface-mount package, making it suitable for automated assembly processes. It is manufactured using high-quality materials and advanced manufacturing techniques to ensure consistent performance and reliability. The specific resistance value for AS104022JLF is 40.2 kOhms, as indicated by the '404' in the part number (404 = 40.2 x 10^3 Ohms), and the JLF likely refers to the tolerance and temperature coefficient specifications which would need to be confirmed on the datasheet. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
TE Connectivity
Need more? Email Us
Molex, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess