EN
  • EN
  • DE

DS89C21TN

Part No DS89C21TN
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212196-DS89C21TN
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS89C21TN CAD Model

Description

The DS89C21TN is a high-speed differential line driver and receiver pair from Texas Instruments (formerly National Semiconductor). It is designed for balanced data transmission over twisted pair cables, meeting or exceeding the requirements of TIA/EIA-422 and TIA/EIA-485 standards. This makes it suitable for robust communication in noisy industrial environments.

Applications:

  • RS-422 and RS-485 Communication: Used in industrial control systems, process automation, and networking applications employing RS-422 or RS-485 communication protocols.
  • Point-to-Point Data Transmission: Suitable for high-speed, point-to-point data links between devices.
  • Multi-Drop Networks: Used in multi-drop networks where multiple devices communicate over a single bus.
  • Industrial Automation: Found in industrial automation equipment such as programmable logic controllers (PLCs), motor drives, and sensors.
  • Building Automation: Utilized in building automation systems for controlling lighting, HVAC, and security systems.

Features:

  • High Data Rate: Supports data rates up to 10 Mbps.
  • Differential Signaling: Employs differential signaling for high noise immunity.
  • Wide Common-Mode Voltage Range: Operates over a wide common-mode voltage range, enhancing noise rejection.
  • Low Power Consumption: Designed for efficient power usage.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.
  • Short-Circuit Protection: Features short-circuit protection to protect the driver outputs from damage.

Benefits:

  • Reliable Data Transmission: Ensures reliable data transmission in noisy industrial environments.
  • Extended Communication Distance: Allows for longer communication distances compared to single-ended signaling.
  • Improved Noise Immunity: Provides high immunity to common-mode noise and ground loops.
  • System Cost Savings: Reduces the need for expensive, shielded cables.
  • Robust Protection Features: Protects the device from damage due to overtemperature or short circuits.

Additional Details:

The DS89C21TN operates from a single 5V power supply. It has a driver output capability of ±60mA, allowing it to drive terminated transmission lines. The receiver has a typical input sensitivity of ±200mV. The device also includes an enable/disable function for both the driver and receiver, allowing them to be independently controlled. The operating temperature range is typically -40°C to +85°C. This device comes in a PDIP (Plastic Dual In-Line Package).

The DS89C21TN is commonly used in industrial and commercial applications where reliable, high-speed data transmission is required. Its robust performance and protection features make it a suitable choice for harsh environments. The differential signaling technique minimizes the effects of noise and interference, ensuring the integrity of the transmitted data.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Hewlett Packard
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7210 $60.2350
85+ $1.4126 $120.0710
130+ $1.3675 $177.7750
175+ $1.3236 $231.6300
230+ $1.2797 $294.3310
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess