EN
  • EN
  • DE

SSL2129AT

Part No SSL2129AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Dimmable LED controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1259384-SSL2129AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSL2129AT CAD Model

Description

The NXP SSL2129AT is an advanced, high-performance LED driver specifically designed to meet the increasing demands of modern lighting solutions. This integrated circuit is part of NXP's range of power management products aimed at providing efficient and reliable operation for a wide variety of LED applications.

Key Features

  • High Efficiency: With its ability to drive LEDs with high efficiency, the SSL2129AT ensures minimal power loss and optimal thermal performance, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supply conditions and making it versatile for global use.
  • Integrated MOSFET: The inclusion of an internal high-voltage MOSFET simplifies design and reduces external component count, contributing to a more compact and cost-effective lighting solution.
  • Dimming Capability: The SSL2129AT offers smooth and deep dimming features, allowing for dynamic control over lighting conditions and enhancing user experience.
  • Protection Features: It includes multiple protection mechanisms such as Over-Temperature Protection (OTP), Over-Voltage Protection (OVP), and LED open/short circuit protection, ensuring a robust and safe operation.

Applications

The SSL2129AT is suitable for a variety of LED lighting applications, including but not limited to:

  • General LED lighting
  • LED retrofit lamps
  • Architectural lighting
  • Emergency lighting systems

Technical Specifications

Some of the technical specifications of the NXP SSL2129AT include:

  • Supply Voltage Range: 9.5 V to 40 V
  • Switching Frequency: Adjustable up to 200 kHz
  • Integrated 650V MOSFET
  • Dimming Control: Analog and PWM dimming compatible

With its compact footprint and feature-rich design, the NXP SSL2129AT is an excellent choice for designers looking to create efficient, reliable, and user-friendly LED lighting systems. Its integration of advanced features with protective mechanisms makes it a robust and versatile component for a wide array of lighting applications.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess