EN
  • EN
  • DE

SSL21084T/1,118

Part No SSL21084T/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 1A 12SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 16V
Output Voltage 600V
Channel Output Current 1A (Switch)
Dimming PWM
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 12-SO
Win Source Part Number 108269-SSL21084T/1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL21084T/1,118 CAD Model

Description

Product Overview: SSL21084T/1,118 by NXP Semiconductors

The SSL21084T/1,118 is a high-performance, energy-efficient LED driver IC produced by NXP Semiconductors, a leader in the semiconductor industry. Designed with cutting-edge technology, this driver IC is an ideal solution for compact, non-dimmable LED lighting applications. Its compact SO8 package makes it suitable for integration into a wide range of lighting products, including retrofit lamps and integrated LED fixtures.

Key Features

  • Integrated Switch: The SSL21084T/1,118 includes a high-voltage power switch, which simplifies the design of the power supply and reduces external component count.
  • High Efficiency: With its ability to provide high efficiency, this driver IC ensures minimal energy loss and helps in reducing the overall power consumption of the lighting system.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it versatile for use in various global voltage standards and ensuring reliable operation under fluctuating input conditions.
  • Overtemperature Protection: The built-in overtemperature protection feature safeguards the IC from thermal overload, enhancing the reliability and longevity of the lighting solution.
  • Low Standby Power: The device is designed to have very low standby power consumption, which is crucial for meeting energy regulations and reducing the environmental impact.

Applications

The SSL21084T/1,118 is optimized for non-dimmable LED lighting applications. It is commonly used in:

  • LED Bulbs and Tubes
  • Spotlights
  • Downlights
  • Ceiling Lights

Technical Specifications

Parameter Value
Package SO8
Input Voltage Up to 305 VAC
Switch Current 0.7 A
Operating Frequency 65 kHz
Standby Power < 0.5 W

The SSL21084T/1,118 LED driver IC from NXP Semiconductors is a robust and reliable choice for your lighting solutions, offering a blend of performance, efficiency, and ease of use that can meet the needs of today's energy-conscious lighting industry.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess