The W24257AJ-15 is a high-speed CMOS static RAM (SRAM) manufactured by Winbond Electronics. This memory chip is designed for applications requiring fast access times and low power consumption. It is commonly used in embedded systems, networking devices, and other high-performance applications.
Applications
- Embedded systems requiring fast memory access
- Networking equipment such as routers and switches
- High-speed cache memory
- Industrial control systems
- Gaming consoles
Features
- Fast access time: 15ns
- Low power consumption
- Single 5V power supply
- TTL compatible inputs and outputs
- Available in various package options
- Data retention voltage: 2V (min)
- Operating temperature range: 0°C to +70°C
Benefits
- Improved system performance due to fast memory access
- Reduced power consumption leading to longer battery life in portable devices
- Easy integration into existing systems with TTL compatibility
- High reliability and stability
- Simplified system design with single power supply requirement
Additional Details
The W24257AJ-15 is organized as 32,768 words by 8 bits. It supports read and write operations controlled by standard chip enable (/CE), output enable (/OE), and write enable (/WE) signals. The chip is fabricated using advanced CMOS technology, which contributes to its low power consumption and high speed. It's often used in systems where data needs to be accessed quickly and reliably, such as in data buffering or program storage.
The device typically comes in a 28-pin DIP, SOJ, or TSOP package. The specific package affects the physical dimensions and mounting options. The SRAM is designed to operate within a supply voltage range of 4.5V to 5.5V. Proper decoupling capacitors should be used to minimize noise on the power supply lines. The device is RoHS compliant and lead-free.