EN
  • EN
  • DE

MGD3160AM515EKR2

Part No MGD3160AM515EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description EV INVERTER CONTROL; IGBT & SIC / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349483-MGD3160AM515EKR2
Ultra Librarian 3D Model Ultra Librarian MGD3160AM515EKR2 CAD Model

Description

Introducing the MGD3160AM515EKR2 from NXP

The MGD3160AM515EKR2 is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of advanced automotive, consumer, and industrial electronics. This product is part of NXP's MagniV mixed-signal microcontroller family, specifically engineered for automotive applications where reliability and efficiency are paramount.

Key Features

  • Robust Design: Built to withstand the harsh conditions typically found in automotive environments, the MGD3160AM515EKR2 is designed for optimal performance across a wide temperature range and offers excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.
  • Integrated Functionalities: This microcontroller integrates a range of features such as analog signal processing, voltage regulators, and a high-voltage input interface on a single chip, which simplifies the design and reduces the overall component count in the system.
  • High Performance: With its advanced architecture, the MGD3160AM515EKR2 provides efficient processing capabilities, making it suitable for handling complex algorithms and control tasks required in modern automotive applications.
  • Flexibility: The device offers a variety of communication interfaces, including CAN, LIN, and SPI, allowing for flexible integration with other components and systems within the vehicle.

Applications

The MGD3160AM515EKR2 is ideal for a wide range of automotive applications, such as:

  • Body control modules
  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive lighting systems
  • Motor control units

Technical Specifications

Below are some of the technical specifications for the MGD3160AM515EKR2:

  • Package: 32-pin QFN
  • Operating Voltage: 2.7V to 5.5V
  • Temperature Range: -40°C to 125°C
  • Integrated analog and digital peripherals
  • Robust I/O with high current drive capability

With its combination of performance, integration, and reliability, the MGD3160AM515EKR2 from NXP is an excellent choice for automotive designers looking to create sophisticated and durable systems. NXP's commitment to quality ensures that this microcontroller will meet the stringent requirements of the automotive industry, providing a reliable foundation for your electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2708 $50.1664
20+ $5.1453 $102.9060
31+ $4.9845 $154.5195
42+ $4.8237 $202.5954
54+ $4.6629 $251.7966
72+ $4.1805 $300.9960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,045 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess