EN
  • EN
  • DE

24LC512T-I/ST14

Part No 24LC512T-I/ST14
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT 400KHZ 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 038609-24LC512T-I/ST14
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 24LC512T-I/ST14 CAD Model

Description

Microchip Technology 24LC512T-I/ST14 EEPROM

The 24LC512T-I/ST14 is a high-capacity, 512 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is designed for optimal storage solutions where reliable and low-power non-volatile memory is essential. It is particularly suitable for advanced, diversified applications that require large amounts of data storage, such as in industrial, automotive, and consumer electronics.

Key Features:

  • Memory Size: 512 Kbit (64K x 8)
  • Interface Type: I²C (2-Wire Serial Interface)
  • Speed: Supports standard and fast I²C modes (up to 1 MHz)
  • Supply Voltage: Operates from 2.5V to 5.5V
  • Temperature Range: Industrial grade (-40°C to +85°C)
  • Packaging: TSSOP (Thin Shrink Small Outline Package) 14-pin
  • Write Cycle Time: 5 ms (max)
  • Page Write Buffer: 128-byte
  • Endurance: 1 million write cycles per byte
  • Data Retention: 200 years
  • Sequential Read: Continuous read with automatic address increment
  • RoHS Compliant: Yes

The 24LC512T-I/ST14 offers a flexible byte and page write capability, making it a versatile choice for complex applications. The device's 128-byte page write buffer allows for faster write operations, enhancing overall system efficiency. With a significant endurance of 1 million write cycles per byte and a long data retention period, this EEPROM stands as a reliable solution for data-critical applications.

Its robust design ensures stable performance across a wide temperature range, making it ideal for challenging environments. The I²C interface facilitates easy integration into existing designs, providing a straightforward communication protocol that minimizes complexity.

Overall, the Microchip Technology 24LC512T-I/ST14 EEPROM combines high-density storage with low-power operation and durability, making it an excellent choice for designers looking to optimize their memory solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7650 $61.7750
70+ $1.6512 $115.5840
110+ $1.5943 $175.3730
160+ $1.4804 $236.8640
205+ $1.4234 $291.7970
255+ $1.3665 $348.4575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess