EN
  • EN
  • DE

SSL2102T/N1,518

Part No SSL2102T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 2A 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8.5V
Maximum Supply Voltage 40V
Channel Output Current 2A (Switch)
Frequency 100kHz
Dimming Triac
Temperature Range - Operating -40°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 123593-SSL2102T/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL2102T/N1,518 CAD Model

Description

The SSL2102T/N1,518, manufactured by NXP Semiconductors, is a state-of-the-art LED driver integrated circuit designed for driving high-brightness LEDs with high efficiency and precision. This compact and versatile IC is an ideal solution for a wide range of lighting applications, including general illumination, architectural lighting, and backlighting systems.

Key Features

  • High Efficiency: The SSL2102T/N1,518 is designed to deliver high efficiency, which is crucial for reducing energy consumption and heat dissipation in LED lighting applications.
  • Adjustable Output Current: This LED driver allows for precise control over the output current, enabling consistent brightness and color quality across different LEDs.
  • Integrated Protection Features: It includes various protection mechanisms such as over-temperature protection, LED open-circuit, and short-circuit protection, ensuring the longevity and reliability of both the driver and the LEDs.
  • Dimming Capability: The IC supports both analog and PWM dimming, offering flexibility in controlling the light intensity to create the desired ambiance or to save energy when full brightness is not required.
  • Small Footprint: The SSL2102T/N1,518 comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the SSL2102T/N1,518 LED driver IC makes it an excellent choice for a variety of lighting applications. Its ability to provide consistent, high-quality light output with efficiency and precision makes it particularly well-suited for:

  • Residential and commercial lighting
  • Decorative and architectural lighting
  • Task and accent lighting
  • Emergency lighting systems
  • Automotive interior lighting

Technical Specifications

With a wide input voltage range and a flexible current setting, the SSL2102T/N1,518 is designed to meet the rigorous demands of modern LED lighting systems. The IC incorporates advanced circuitry that enables smooth and flicker-free dimming, contributing to user comfort and reducing eye strain.

In conclusion, the SSL2102T/N1,518 from NXP is a highly efficient, versatile, and robust LED driver solution that addresses the needs of the ever-evolving LED lighting market. Its compact size, combined with its advanced features, ensures that it can be integrated into a wide range of lighting designs, delivering optimal performance and energy savings.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess