EN
  • EN
  • DE

TTC-6021

Part No TTC-6021
Manufacturer Tamura
Catalog Pulse Transformers
Description TRANSF T1/E1/PRI-ISDN/CEPT 40PIN / 1.2mH T1/E1 (Dual) Pulse Transformer Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Tamura
Package Bulk
Product Status Obsolete
Transformer Type T1/E1 (Dual)
Inductance 1.2mH
Mounting Type Surface Mount
Size / Dimension 1.102" L x 0.480" W (28.00mm x 12.20mm)
Height - Seated (Max) 0.246" (6.25mm)
Temperature Range - Operating -40°C ~ 85°C
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.8500
Win Source Part Number 383263-TTC-6021
Ultra Librarian 3D Model Ultra Librarian TTC-6021 CAD Model

Description

The TTC-6021 is a pulse transformer from Tamura.

  • Type: T1/E1 dual transformer
  • Inductance: 1.2mH
  • Size: 1.102" L x 0.480" W (28.00mm x 12.20mm)
  • Seated Height: 0.246" (6.25mm)
  • Package: surface mount
  • Operating Temperature: -40°C to 85°C
  • Suitable for: applications such as telecommunications, data transmission, and networking
  • Status: obsolete

You May Also Be Interested in

Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 5.0V IN
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 LOWPRFL 16P SMD T
Need more? Email Us
Pulse
MDL SIN 10G 1:1 GEN2 SM TU
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Pulse
MDL DUAL 1GPP 1:1 SMT TU
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $5.2001
Pulse
XFMR GATE-DR 1CT:2CT SM NPB
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess