EN
  • EN
  • DE

SPC5777MK0MVU8

Part No SPC5777MK0MVU8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8.64MB FLSH 416PBGA / e200z7 series Microcontroller IC 32-Bit Tri-Core 300MHz 8.64MB (8M x 8) FLASH 416-PBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRAY, I²C, LINbus, SPI, PSI, UART/USART
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8.64MB (8M x 8)
Program Memory Type FLASH
RAM Size 404K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12b SAR, 16b Sigma-Delta
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SPC5777
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935320541557,2156-SPC5777MK0MVU8,NXPNXPSPC5777MK0MVU8
Standard Package 200
Win Source Part Number 1095592-SPC5777MK0MVU8
Ultra Librarian 3D Model Ultra Librarian SPC5777MK0MVU8 CAD Model

Description

The NXP SPC5777MK0MVU8 is a state-of-the-art microcontroller designed for automotive applications requiring high levels of performance, safety, and reliability. This powerful MCU is part of the MPC57xx family, which is well-suited for advanced driver assistance systems (ADAS), powertrain, chassis, and safety applications.

Key Features

  • Core: The SPC5777MK0MVU8 features a dual-core Power Architecture with each core running at up to 264 MHz, providing robust computational power for complex automotive applications.
  • Memory: Equipped with 4 MB of flash memory and 256 KB of RAM, this microcontroller offers ample storage for firmware and real-time data processing.
  • ASIL Compliance: It is designed to meet Automotive Safety Integrity Level-D (ASIL-D), the highest level of functional safety according to ISO 26262, making it ideal for safety-critical systems.
  • Connectivity: The MCU includes a range of communication interfaces such as FlexRay, multiple CAN interfaces, LIN, and Ethernet, providing versatile options for in-vehicle networking.
  • Analog Interfaces: The device comes with multiple ADC modules, enabling precise measurement of analog signals, which is crucial for sensor data acquisition.

Advanced Technologies

The SPC5777MK0MVU8 incorporates advanced technologies that enhance its performance and reliability. It includes a Memory Protection Unit (MPU) to safeguard memory regions and a built-in Error Correction Code (ECC) to prevent data corruption. Additionally, it features a crossbar switch architecture to optimize data transfer and reduce latency for high-speed computing tasks.

Applications

With its robust feature set, the NXP SPC5777MK0MVU8 is well-suited for a variety of automotive applications, such as engine management systems, transmission control, electric power steering, active suspension systems, and advanced braking systems. Its high level of integration and safety features also make it an excellent choice for developing hybrid and electric vehicle control units.

Conclusion

The NXP SPC5777MK0MVU8 microcontroller is a high-performance, safety-oriented component that brings reliable and efficient computing power to automotive systems. Its integration of advanced technologies and compliance with stringent safety standards ensures that it can meet the demands of the most challenging automotive applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6747 $81.6747
2+ $67.0151 $134.0302
3+ $64.9209 $194.7627
4+ $62.8267 $251.3068
5+ $60.7324 $303.6620
7+ $54.4499 $381.1493
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess