EN
  • EN
  • DE

SPC5777CK2MME3R

Part No SPC5777CK2MME3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 416MAPBGA / e200z7 series Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 416-MAPBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Product Status Obsolete
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BGA
Supplier Device Package 416-MAPBGA (27x27)
Base Product Number SPC577
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A002A1
Win Source Part Number 1263900-SPC5777CK2MME3R
Ultra Librarian 3D Model Ultra Librarian SPC5777CK2MME3R CAD Model

Description

The SPC5777CK2MME3R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed specifically for the automotive industry. This powerful MCU is built on NXP's Power Architecture® technology, offering robust performance and exceptional processing capabilities for a wide range of automotive applications, including advanced driver assistance systems (ADAS), engine management, and vehicle networking.

Key Features

  • Core: Dual e200z7 cores, each capable of operating at up to 264 MHz, provide the computational horsepower necessary for demanding automotive applications.
  • Memory: Equipped with 4MB of integrated flash memory and 512KB of RAM, the SPC5777CK2MME3R ensures ample storage and efficient data processing.
  • Advanced Timer: The inclusion of a comprehensive timing system, including a Modular I/O System (MIOS) and numerous other timers, supports precise control for a variety of automotive functions.
  • Security: Enhanced security features, such as a Cryptographic Services Engine (CSE) and secure boot capabilities, provide robust protection against unauthorized access and ensure the integrity of the system.
  • Communication Interfaces: A rich set of communication interfaces, including CAN, LIN, and Ethernet, allow for versatile connectivity and integration with other vehicle systems.

Applications

The SPC5777CK2MME3R is ideally suited for high-performance automotive applications that require dual-core processing, advanced security, and a high level of functional integration. It is an excellent choice for powertrain systems, chassis control modules, and any other automotive system that demands reliable, high-speed data processing and communication.

Quality and Reliability

NXP's commitment to quality and reliability is reflected in the SPC5777CK2MME3R, which is designed to meet the stringent requirements of the automotive industry. With its extended temperature range and adherence to automotive quality standards, this MCU is built to withstand the harsh conditions of automotive environments while delivering consistent performance.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.6936 $106.6936
2+ $103.2519 $206.5038
3+ $99.8102 $299.4306
4+ $89.4850 $357.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess