EN
  • EN
  • DE

SPC5775KK2MMY3AR

Part No SPC5775KK2MMY3AR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC 4M FLASH 1.5M RAM 356MAPBGA / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Active
Base Product Number SPC5775
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1353036-SPC5775KK2MMY3AR
Ultra Librarian 3D Model Ultra Librarian SPC5775KK2MMY3AR CAD Model

Description

The NXP SPC5775KK2MMY3AR is a cutting-edge microcontroller designed for automotive and industrial applications that require high levels of performance, reliability, and security. As part of NXP's extensive portfolio of automotive products, this microcontroller is built on the Power Architecture® technology, providing an excellent balance of computing power and energy efficiency.

Key Features

  • High-Performance Computing: The SPC5775KK2MMY3AR is equipped with a dual-core 32-bit Power Architecture CPU, running at speeds up to 200 MHz, which delivers robust processing capabilities for complex applications.
  • Memory: It features 4 MB of embedded flash memory and 256 KB of RAM, ensuring ample space for program storage and smooth execution of real-time tasks.
  • Advanced Timer Units: The inclusion of multiple Motor Control and General Purpose Timer Units makes it an ideal choice for control-oriented applications.
  • Enhanced Safety Features: With its built-in Error Correction Code (ECC) and End-to-End Error Correction (E2E-EC) mechanisms, the microcontroller provides exceptional data integrity, crucial for safety-critical systems.
  • Networking Capabilities: The device supports multiple communication interfaces, including CAN FD, FlexRay, and Ethernet, facilitating versatile connectivity options for various automotive networks.
  • Security: Security is a top priority, and the SPC5775KK2MMY3AR integrates a Cryptographic Services Engine (CSE) to ensure secure data exchange, authentication, and encryption operations.

Applications

The SPC5775KK2MMY3AR is well-suited for a range of applications, particularly in the automotive sector, including:

  • Engine and transmission control units
  • Advanced driver-assistance systems (ADAS)
  • Hybrid and electric vehicle management systems
  • Body control modules

With its robust feature set and adherence to stringent automotive standards, the NXP SPC5775KK2MMY3AR microcontroller represents a reliable and secure solution for developers looking to create sophisticated and high-performance automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.3170 $69.3170
3+ $56.8754 $170.6262
4+ $55.0981 $220.3924
5+ $53.3207 $266.6035
6+ $51.5434 $309.2604
8+ $46.2113 $369.6904
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess