EN
  • EN
  • DE

SPC5775KK2MMY3A

Part No SPC5775KK2MMY3A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC 4M FLASH 1.5M RAM 356MAPBGA / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Box
Product Status Active
Programmable Not Verified
Base Product Number SPC5775
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 971278-SPC5775KK2MMY3A
Ultra Librarian 3D Model Ultra Librarian SPC5775KK2MMY3A CAD Model

Description

The SPC5775KK2MMY3A is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful MCU is part of the MPC57xx family, which is known for its high performance, reliability, and advanced features tailored for automotive and industrial applications.

Key Features

  • Advanced Architecture: Built on Power Architecture technology, the SPC5775KK2MMY3A offers exceptional processing capabilities, making it suitable for compute-intensive applications.
  • Multi-Core Processing: It features a dual-core configuration, providing the ability to run complex tasks in parallel, thereby enhancing system performance and efficiency.
  • Memory: The MCU is equipped with a generous memory capacity, including embedded flash memory and RAM, facilitating robust and responsive operation.
  • Connectivity: A wide range of communication interfaces are supported, such as CAN, LIN, and Ethernet, enabling the MCU to easily interface with other components within a system.
  • Security: The device includes advanced security features designed to protect against unauthorized access and ensure the integrity of the system's operation.

Applications

The SPC5775KK2MMY3A is ideal for automotive applications, such as powertrain systems, advanced driver-assistance systems (ADAS), and body control modules. Its robust design also makes it suitable for industrial applications that require high levels of real-time performance and reliability.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5775KK2MMY3A, which is designed to meet the stringent requirements of the automotive industry. It operates reliably across a wide temperature range and has been rigorously tested to ensure long-term performance under harsh conditions.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools and software, which includes evaluation boards, reference designs, and debugging tools, to accelerate the design and deployment of systems using the SPC5775KK2MMY3A.

In summary, the SPC5775KK2MMY3A from NXP is a highly capable and versatile MCU that delivers the processing power, connectivity, and security features necessary for today's demanding automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4344 $59.4344
3+ $48.7666 $146.2998
4+ $47.2427 $188.9708
6+ $45.7188 $274.3128
7+ $44.1948 $309.3636
9+ $39.6230 $356.6070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess