EN
  • EN
  • DE

SPC5747GTK1MKU6R

Part No SPC5747GTK1MKU6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series MPC57xx
Package Reel - TR
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-LQFP Exposed Pad
Case / Package 176-LQFP (24x24)
Family Name SPC5747
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934840-SPC5747GTK1MKU6R
Ultra Librarian 3D Model Ultra Librarian SPC5747GTK1MKU6R CAD Model

Description

Product Overview: SPC5747GTK1MKU6R

The SPC5747GTK1MKU6R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed specifically for automotive and industrial applications. This high-performance product is part of the Power Architecture® family, which is renowned for its exceptional processing capabilities and robustness in demanding environments.

Key Features

  • Core: The SPC5747GTK1MKU6R features a dual-core 32-bit Power Architecture e200z4d with a frequency of up to 160 MHz, delivering the computational power needed for complex applications.
  • Memory: It comes equipped with 1.5MB of integrated flash memory and 192KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Advanced Timer: The inclusion of a Motor Control General Purpose Timer (MCGPT) makes it ideal for precise motor control tasks.
  • Connectivity: With multiple communication interfaces including CAN, LIN, and Ethernet, this MCU offers versatile connectivity options for various automotive systems.
  • Security: Enhanced security features such as a Cryptographic Services Engine (CSE) and secure boot process protect against unauthorized code execution and data breaches.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for harsh environmental conditions.

Applications

The SPC5747GTK1MKU6R is ideal for a wide range of applications within the automotive sector, including engine management systems, transmission control, advanced driver-assistance systems (ADAS), and body electronics. Its robust design also makes it suitable for industrial applications that require high reliability and performance.

Quality and Reliability

NXP is committed to delivering high-quality products, and the SPC5747GTK1MKU6R is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring long-term reliability and consistent performance.

Whether you are developing the next generation of vehicles or upgrading industrial control systems, the SPC5747GTK1MKU6R from NXP provides the performance, security, and connectivity needed to drive innovation and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess