EN
  • EN
  • DE

SPC5675KF0VMS2

Part No SPC5675KF0VMS2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 512K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 473-LFBGA
Supplier Device Package 473-MAPBGA (19x19)
Base Product Number SPC5675
Other Names 935324858557
Standard Package 420
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263981-SPC5675KF0VMS2
Ultra Librarian 3D Model Ultra Librarian SPC5675KF0VMS2 CAD Model

Description

The SPC5675KF0VMS2 is a cutting-edge microcontroller unit (MCU) from NXP's reputable product line, tailored for automotive and industrial applications that demand high levels of reliability and performance. This powerful MCU is based on the 32-bit Power Architecture® core and is specifically designed to meet the stringent requirements of the latest automotive control systems.

Key Features

  • Core: The SPC5675KF0VMS2 is equipped with a 32-bit Power Architecture® V2 core that operates at speeds up to 180 MHz, providing robust computational power and efficiency for complex applications.
  • Memory: It boasts an ample memory capacity, including up to 4 MB of flash memory and 384 KB of RAM, ensuring sufficient space for program code and data storage.
  • Connectivity: The MCU provides a variety of communication interfaces such as CAN, LIN, and FlexRay, enabling seamless integration with other components in automotive networks.
  • Timers and Counters: Multiple timing systems including a Real-Time Clock, periodic interrupt timers, and watchdog timers are integrated to facilitate precise timing and system management.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs are included to accurately convert analog signals to digital, essential for sensor data processing and control tasks.
  • Temperature Range: This device is built to operate within a wide temperature range, making it suitable for harsh environments encountered in automotive and industrial settings.
  • Security: Enhanced security features are implemented to protect against unauthorized access and to ensure the integrity and authenticity of the software.

Applications

The NXP SPC5675KF0VMS2 MCU is an ideal choice for a broad range of automotive applications, including engine management systems, transmission control units, advanced driver-assistance systems (ADAS), and hybrid/electric vehicle control units. Its robust design and comprehensive feature set also make it suitable for industrial control systems where reliability and performance are critical.

Quality and Reliability

NXP is known for its commitment to quality, and the SPC5675KF0VMS2 is no exception. It is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, ensuring long-term reliability and performance in the field.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess