EN
  • EN
  • DE

SPC5673KAVMM1

Part No SPC5673KAVMM1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number SPC5673
Other Names 935318554557
Standard Package 152
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263984-SPC5673KAVMM1
Ultra Librarian 3D Model Ultra Librarian SPC5673KAVMM1 CAD Model

Description

The NXP SPC5673KAVMM1 is a cutting-edge microcontroller that is part of NXP's extensive SPC5 family of 32-bit Power Architecture microcontrollers. This product is designed to meet the high-performance requirements of automotive applications, including advanced driver assistance systems (ADAS), engine management, and safety-critical applications.

Key Features

  • High-Performance Computing: Equipped with a 32-bit Power Architecture e200z7 core, the SPC5673KAVMM1 operates at a frequency of up to 120 MHz, delivering the computational power needed for complex automotive applications.
  • Memory: This microcontroller comes with an ample memory configuration, including 2 MB of flash memory and 192 KB of RAM, providing sufficient space for robust application code and data storage.
  • Advanced Timer Units: The inclusion of multiple Motor Control and General Purpose Timer units enables precise control for a wide range of automotive applications.
  • Enhanced Safety Features: The SPC5673KAVMM1 provides several safety features in line with the ISO 26262 standard, such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a built-in self-test for critical applications.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LIN, and FlexRay, allowing for flexible integration into automotive communication networks.
  • Low Power Consumption: Designed with power efficiency in mind, it features low-power modes to reduce energy consumption during idle times.

Applications

The SPC5673KAVMM1 is ideal for a range of automotive applications, such as:

  • Engine and transmission control
  • Electric and hybrid powertrain systems
  • Chassis and safety systems
  • Body control modules
  • Advanced driver assistance systems (ADAS)

Development Support

NXP provides comprehensive development support for the SPC5673KAVMM1, including evaluation boards, software development kits (SDKs), and a suite of development tools designed to streamline the development process and reduce time-to-market.

Conclusion

With its robust feature set, safety capabilities, and support for a wide range of communication standards, the NXP SPC5673KAVMM1 microcontroller is a highly capable solution for automotive manufacturers looking to enhance the performance and safety of their next-generation vehicles.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess