EN
  • EN
  • DE

ATA6616C-P3QW

Part No ATA6616C-P3QW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 38QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 38-VQFN (5x7)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa)
Package Reel - TR
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TC)
Mounting Surface Mount
Package 38-VFQFN Exposed Pad
Case / Package 38-VQFN (5x7)
Family Name ATA6616C
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATA6616C-P3QWTR, ATA6616C-P3QWCT, ATA6616C-P3QW-ND, ATA6616C-P3QWDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862261-ATA6616C-P3QW
Ultra Librarian 3D Model Ultra Librarian ATA6616C-P3QW CAD Model

Description

Microchip Technology ATA6616C-P3QW

The ATA6616C-P3QW is a sophisticated, high-performance device from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. This component is a LIN system basis chip (SBC) that integrates a LIN transceiver with a voltage regulator, making it an ideal solution for LIN bus communication systems.

Key Features

  • Integrated LIN Transceiver: The device complies with the LIN 2.0, 2.1, and SAE J2602-2 specifications, ensuring compatibility with a wide range of LIN networks.
  • Voltage Regulator: It features a built-in voltage regulator with a 5V output, capable of delivering up to 50mA of current, which can power external microcontrollers or other peripherals in the system.
  • Low Standby Current: Designed for energy-efficient operation, the ATA6616C-P3QW boasts a low standby current, making it suitable for battery-powered applications where power conservation is critical.
  • High Temperature Operation: The device is engineered to withstand the harsh conditions of automotive environments, operating reliably over a wide temperature range.
  • Protection Features: It includes various protection mechanisms such as overtemperature shutdown, short-circuit protection, and undervoltage monitoring to ensure robust performance and longevity.

Applications

The ATA6616C-P3QW is primarily used in automotive applications, including body control modules, sensor interfaces, and actuator controls. Its rugged design also makes it suitable for industrial automation systems, where reliable communication and stable power supply are essential.

Package and Quality

The device is offered in a compact QFN package, which is designed to occupy minimal space on a printed circuit board (PCB) while providing excellent thermal performance. Microchip Technology ensures high-quality standards, with the ATA6616C-P3QW being AEC-Q100 qualified for automotive applications, guaranteeing its reliability and performance under extreme conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5248 $58.8224
32+ $3.7126 $118.8032
49+ $3.5967 $176.2383
67+ $3.4806 $233.2002
86+ $3.3647 $289.3642
115+ $3.0166 $346.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess