EN
  • EN
  • DE

SPC5673FK0MVR2R

Part No SPC5673FK0MVR2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 416PBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor e200z7
Core Size 32-Bit
Speed 200MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM
Number of I/O 32
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Part Number Series SPC5673
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811193-SPC5673FK0MVR2R
Ultra Librarian 3D Model Ultra Librarian SPC5673FK0MVR2R CAD Model

Description

The SPC5673FK0MVR2R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. As part of NXP's MPC56xx family, this product leverages the Power Architecture® technology, ensuring high-performance computing capabilities while maintaining efficiency and reliability.

Key Features

  • Core: The MCU features a 32-bit Power Architecture e200z7 core, operating at a frequency of up to 120 MHz, which provides a perfect balance between processing power and energy consumption.
  • Memory: It comes equipped with 2 MB of flash memory and 192 KB of RAM, facilitating complex program execution and data storage without the need for external memory components.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the SPC5673FK0MVR2R is built to withstand harsh environments, making it ideal for automotive under-the-hood applications.
  • Connectivity: The MCU includes a rich set of communication interfaces such as FlexCAN, DSPI, and LINFlex, allowing for versatile connectivity options with other devices and systems.
  • Advanced Timer: The inclusion of an enhanced Modular I/O System (eMIOS) provides a suite of sophisticated timers for accurate event capturing and PWM generation, crucial for engine management and motor control.
  • Safety Features: Safety is a paramount concern in automotive applications, and this MCU addresses it with features like Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a Safety Management Unit (SMU) to support the development of safety-critical systems.

Applications

The versatility of the SPC5673FK0MVR2R makes it suitable for a wide range of applications, particularly in the automotive sector, including engine control units, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it a reliable choice for industrial control systems that require high levels of processing power and safety.

Quality and Reliability

NXP's commitment to quality ensures that the SPC5673FK0MVR2R MCU meets the highest standards of reliability and performance. It is AEC-Q100 qualified, indicating that it has passed stringent automotive quality tests, and is manufactured in state-of-the-art facilities to deliver consistent and dependable operation throughout its lifecycle.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.6294 $94.6294
2+ $77.6446 $155.2892
3+ $75.2184 $225.6552
4+ $72.7920 $291.1680
5+ $70.3655 $351.8275
6+ $63.0863 $378.5178
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess