EN
  • EN
  • DE

SPC5646CF0MLT1

Part No SPC5646CF0MLT1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 208TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series MPC56xx Qorivva
Package Tray
Product Status Active
Programmable Not Verified
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Base Product Number SPC5646
Standard Package 180 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 749469-SPC5646CF0MLT1
Ultra Librarian 3D Model Ultra Librarian SPC5646CF0MLT1 CAD Model

Description

NXP SPC5646CF0MLT1 Microcontroller

The NXP SPC5646CF0MLT1 is a cutting-edge microcontroller designed to meet the high-performance requirements of modern automotive and industrial applications. This powerful component is part of the MPC56xx family, which is renowned for its advanced features and robust capabilities. With a focus on delivering exceptional computational speed and efficiency, the SPC5646CF0MLT1 is an ideal choice for developers seeking a reliable and versatile microcontroller for their sophisticated projects.

Key Features

  • Core: The device is built around a 32-bit Power Architecture core, which operates at a frequency of up to 120 MHz, providing the computational horsepower necessary for complex, real-time processing tasks.
  • Memory: It comes equipped with 1 MB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timers: A suite of advanced timers supports a wide range of timing and control tasks, which is critical for applications requiring precise timing, such as motor control and sensor interfacing.
  • Connectivity: Multiple communication interfaces, including CAN, LIN, and SPI, allow for versatile connectivity options, making it easy to integrate the microcontroller into a variety of systems and networks.
  • Enhanced Safety Features: Safety features such as Error Correction Code (ECC) on both flash and RAM, and a Memory Protection Unit (MPU), ensure data integrity and secure operation, which are essential in safety-critical automotive applications.
  • Low Power Consumption: Despite its high performance, the SPC5646CF0MLT1 is designed for low power consumption, helping to extend the life of battery-powered devices and reduce energy costs in embedded systems.

Applications

The SPC5646CF0MLT1 is particularly well-suited for automotive applications, including engine management, transmission control, and advanced driver assistance systems (ADAS). Its robust feature set also makes it an excellent choice for industrial automation, robotics, and other high-performance embedded systems that require reliable and efficient computing power.

With its combination of performance, memory capacity, advanced features, and connectivity options, the NXP SPC5646CF0MLT1 microcontroller stands out as a superior choice for developers looking to push the boundaries of what's possible in automotive and industrial technology.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6530 $95.3060
3+ $39.1002 $117.3006
5+ $37.8782 $189.3910
7+ $36.6562 $256.5934
9+ $35.4342 $318.9078
11+ $31.7683 $349.4513
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess