Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Bulk
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Part Number Series SPC5644
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809135-SPC5644CF0VLU1
Ultra Librarian 3D Model Ultra Librarian SPC5644CF0VLU1 CAD Model

Description

Product Overview: NXP SPC5644CF0VLU1 Microcontroller

The NXP SPC5644CF0VLU1 is a cutting-edge microcontroller designed specifically for automotive applications. It is part of the MPC56xx family of microcontrollers that are engineered to meet the rigorous standards of the automotive industry. This microcontroller is built on Power Architecture technology, which is renowned for its high performance and reliability.

Key Features

  • Core: The SPC5644CF0VLU1 is equipped with a dual-core 32-bit Power Architecture with variable length encoding (VLE) that enhances performance while maintaining energy efficiency.
  • Memory: It comes with an ample 4MB of flash memory and 384KB of RAM, providing sufficient space and speed for complex automotive applications.
  • Frequency: The microcontroller operates at a frequency of up to 120 MHz, delivering the computational power needed for real-time processing.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, it is well-suited for the harsh environments found in automotive settings.
  • Timers and Controllers: It includes a variety of timers, motor control units, and multiple communication interfaces, such as CAN, LIN, and FlexRay, to support a wide range of automotive applications.
  • Safety Features: The SPC5644CF0VLU1 incorporates advanced safety features that comply with the ISO 26262 standard, making it ideal for safety-critical automotive systems.

Applications

The robust feature set of the SPC5644CF0VLU1 makes it particularly well-suited for a variety of automotive applications. These include engine management systems, transmission control units, electric power steering, anti-lock braking systems, and advanced driver assistance systems (ADAS). Its high level of integration and performance capabilities make it a popular choice among automotive engineers and designers.

Package and Quality

The microcontroller is offered in a 176-pin LQFP package, which provides a compact footprint while allowing for easy integration into automotive systems. NXP's commitment to quality ensures that each SPC5644CF0VLU1 microcontroller meets the stringent quality and reliability standards required for automotive-grade components.

With its advanced architecture, comprehensive feature set, and adherence to automotive safety standards, the NXP SPC5644CF0VLU1 microcontroller stands as a top-tier solution for modern automotive applications.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.7626 $59.7626
3+ $49.0361 $147.1083
4+ $47.5037 $190.0148
5+ $45.9713 $229.8565
7+ $44.4389 $311.0723
9+ $39.8418 $358.5762
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention