EN
  • EN
  • DE

SPC5644AF0MMG1R

Part No SPC5644AF0MMG1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.14V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC564
Other Names 935317446518
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263958-SPC5644AF0MMG1R
Ultra Librarian 3D Model Ultra Librarian SPC5644AF0MMG1R CAD Model

Description

The NXP SPC5644AF0MMG1R is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. As part of NXP's MPC56xx family, this microcontroller is built on Power Architecture® technology, ensuring high performance and reliability for a wide range of control and computing tasks.

Featuring a 32-bit Power Architecture core, the SPC5644AF0MMG1R operates at a frequency of up to 150 MHz, providing the computational power necessary for complex algorithms and functions. With its dual-core configuration, the device is capable of running safety-critical applications in compliance with the ISO 26262 standard, making it an ideal choice for advanced automotive systems such as engine management, transmission control, and advanced driver assistance systems (ADAS).

The microcontroller includes 4 MB of flash memory for program storage and 294 KB of RAM for efficient data processing. This generous memory provision allows for sophisticated software routines and real-time operating systems to be accommodated without compromise. Additionally, the device features a rich set of peripherals, including multiple CAN interfaces, LIN interfaces, and a FlexRay controller, providing versatile connectivity options for various communication protocols.

The SPC5644AF0MMG1R is equipped with advanced security features to protect against unauthorized access and to ensure the integrity of the system's operation. The microcontroller's robust design includes built-in error correction and detection mechanisms, enhancing system reliability in harsh environments and under demanding conditions.

Packaged in a 176-pin MAPBGA, the SPC5644AF0MMG1R is designed for efficient heat dissipation and space-saving on printed circuit boards, making it suitable for compact electronic control units. NXP's commitment to quality and longevity ensures that the SPC5644AF0MMG1R is a dependable choice for developers looking to create durable and high-performance systems.

Whether for automotive, industrial, or high-end control applications, the SPC5644AF0MMG1R microcontroller from NXP stands out as a robust and feature-rich component that can drive innovation and performance in the most demanding of environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess