EN
  • EN
  • DE

MAX11068IUU+T

Part No MAX11068IUU+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700934-MAX11068IUU+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11068IUU+T CAD Model

Description

Product Overview: MAX11068IUU+T by Maxim Integrated

The MAX11068IUU+T is a sophisticated, high-performance battery-monitoring IC designed by Maxim Integrated, a company renowned for its innovative and reliable mixed-signal products. This particular component is tailored for advanced battery management systems necessary in today's energy-critical applications such as electric vehicles, renewable energy storage, and portable devices.

Key Features

  • Multi-Channel Monitoring: The MAX11068IUU+T can monitor up to 12 battery cells simultaneously, providing a comprehensive overview of the battery pack's health and status. This makes it an ideal choice for complex battery configurations.
  • High Accuracy: With its high-precision measurement capabilities, the device ensures reliable data on cell voltages, aiding in the balance and efficiency of the battery pack.
  • Integrated Balancing: The IC includes an on-chip cell balancing function, which is crucial for maintaining the longevity and performance of the battery pack by ensuring all cells are equally charged.
  • Temperature Monitoring: It is capable of monitoring temperature, which is essential for safe operation, as temperature can significantly affect battery performance and lifespan.
  • Daisy Chain Configuration: The device supports a daisy chain configuration, allowing multiple MAX11068IUU+T ICs to be connected for systems with more than 12 cells, making it highly scalable.
  • Communication Interface: It features an SPI interface for communication with a microcontroller, facilitating easy integration into battery management systems.

Applications

The MAX11068IUU+T is versatile and can be used in a variety of applications that require precise battery monitoring and management, including:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Supplies
  • Portable Power Tools
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX11068IUU+T is built to meet stringent quality standards, ensuring reliability and performance in demanding environments. This product is available in a compact TSSOP package, making it suitable for space-constrained applications while providing robust functionality for advanced battery management solutions.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess