EN
  • EN
  • DE

SPC5643AF0MVZ2R

Part No SPC5643AF0MVZ2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 324PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features e200z4 series Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 324-PBGA (23x23)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 151
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
Supply Voltage 1.14V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 324-BBGA
Case / Package 324-PBGA (23x23)
Family Name SPC5643
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934802-SPC5643AF0MVZ2R
Ultra Librarian 3D Model Ultra Librarian SPC5643AF0MVZ2R CAD Model

Description

Product Overview: NXP SPC5643AF0MVZ2R

The NXP SPC5643AF0MVZ2R is a cutting-edge microcontroller unit (MCU) designed for automotive and industrial applications that demand high levels of reliability and performance. As part of the MPC56xx family, this product is engineered to meet the stringent requirements of the automotive industry, including compliance with the ISO/TS16949 standard.

Key Features

  • Core: The SPC5643AF0MVZ2R boasts a dual-core Power Architecture with each core running at up to 100 MHz, providing a robust platform for parallel processing and complex computations.
  • Memory: It comes equipped with 1.5 MB of flash memory for program storage and 192 KB of RAM for efficient data handling and processing.
  • Timers and Communication Interfaces: The MCU includes a rich set of peripherals such as multiple timers, CAN interfaces, and LIN communication modules, making it highly versatile for various control and communication tasks.
  • ADC: An integrated 12-bit analog-to-digital converter ensures precise signal acquisition, which is crucial for sensor-based applications.
  • Temperature Range: This MCU operates over an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.
  • Package: The SPC5643AF0MVZ2R is available in a 176-pin MAPBGA package, providing a compact footprint for space-constrained applications.

Applications

The robust architecture and comprehensive feature set of the SPC5643AF0MVZ2R make it ideal for a variety of applications, including but not limited to:

  • Engine Management Systems
  • Transmission Control Units
  • Chassis and Safety Control
  • Electric Power Steering
  • Industrial Control Systems

Quality and Reliability

NXP is known for its commitment to quality, and the SPC5643AF0MVZ2R is no exception. It is designed to meet the rigorous demands of the automotive industry, ensuring high reliability and long service life under a range of operating conditions.

Whether you are developing advanced automotive control systems or industrial automation solutions, the NXP SPC5643AF0MVZ2R provides the performance, flexibility, and reliability required to drive innovation and efficiency in your applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess