EN
  • EN
  • DE

SPC5634MF1MMG80

Part No SPC5634MF1MMG80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 94K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC5634
Other Names 935323081557
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263975-SPC5634MF1MMG80
Ultra Librarian 3D Model Ultra Librarian SPC5634MF1MMG80 CAD Model

Description

The SPC5634MF1MMG80 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the needs of automotive and industrial applications requiring high levels of reliability and performance. This MCU is part of the MPC56xx family, which is well known for its advanced features and capabilities in embedded systems.

Key Features

  • Core: The SPC5634MF1MMG80 is built around a powerful 32-bit Power Architecture e200z3 core, operating at speeds up to 80 MHz, which provides robust computational capabilities and efficient processing.
  • Memory: It comes equipped with 1.5 MB of embedded flash memory and 64 KB of RAM, ensuring ample space for complex applications and data handling.
  • Timers: Multiple timing systems, including a modular timer system and a periodic interrupt timer, offer versatile timing solutions for a wide range of tasks.
  • Analog-to-Digital Converters (ADCs): The inclusion of two 12-bit ADC modules with a total of 32 channels allows for precise data acquisition and sensor interfacing.
  • Communication Interfaces: A rich set of communication interfaces, such as CAN, LIN, and SPI, are available for excellent connectivity and data exchange with other system components.
  • Package: The MCU is housed in a 144-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while providing adequate I/O options.
  • Temperature Range: It operates over an extended temperature range, making it ideal for harsh environments.

Applications

The versatility and robust feature set of the SPC5634MF1MMG80 make it an excellent choice for a variety of applications, including:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial control systems including robotics, motor control, and process automation.
  • Medical equipment that requires real-time processing and reliability.
  • Aerospace and defense systems where performance and ruggedness are critical.

Conclusion

In conclusion, the SPC5634MF1MMG80 MCU from NXP Semiconductors offers a balanced combination of performance, memory, and features tailored for demanding applications. Its robust design and comprehensive set of peripherals make it a reliable and flexible solution for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.4793 $65.4793
2+ $53.7266 $107.4532
3+ $52.0477 $156.1431
4+ $50.3687 $201.4748
6+ $48.6898 $292.1388
7+ $43.6529 $305.5703
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess